MOXTEK, Inc. Datasheets for Optical Polarizers
Optical polarizers are optical devices that can transform unpolarized or natural light into polarized light, usually by the selective transmission of polarized rays.
Optical Polarizers: Learn more
| Product Name | Notes |
|---|---|
| IR Polarizers The BIR Infrared Series polarizers are designed for applications that use infrared wavelengths between 700nm and 2500nm. High Contrast and High Transmission are the two polarizer types for... | |
| Pixelated Polarizers Moxtek® has added versatility to polarization applications with development of Pixelated polarizers, designed using Moxtek Nanowire® Technology. These patterned polarizers are available as two, three and... | |
| PPL and PFU Series Visible Light Polarizers The Visible Light Series wire-grid polarizes are the standard inorganic polarizer for the visible wavelengths. Reliability testing has shown no degradation after 5000... | |
| Moxtek’s ICE Cube™ is optimized for use over a wide range of acceptance angles while maintaining color uniformity and image contrast in the visible wavelength ranges. The ICE Cube allows... | |
| ProFlux® polarizers are designed using Moxtek® Nanowire® Technology to optimally control light and image polarization. These polarizers are compatible with high energy and high temperature environments. Standard ProFlux polarizers are... | |
| ProFlux® Nanowire® Ultraviolet polarizers offer excellent solutions for UV and DUV applications. High transmission and high contrast choices are available. The high transmission products are indicated by UTV... | |
| Ultra Broadband polarizer’s are designed to offer an excellent solution for almost any multi-wavelength application. The wide-band characteristics of this polarizer, enables a wide range of products and technologies. Performance... |