Airotronics Datasheets for Time Delay Relays
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more
| Product Name | Notes |
|---|---|
| TBC timers are solid state output units with digital timing and come in a 15/8" square case. Ease of installation and hook-up is a primary design benefit. All models are... | |
| TBK timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available for 8-40 VDC. Ease of installation and hook-up is... | |
| TBKA timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available only for 8-40 VDC. Ease of installation and hook-up... | |
| TBL timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available for 8-40 VDC. Ease of installation and hook-up is... | |
| TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a... | |
| TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a... | |
| TH3L timers are solid state output units with digital timing. The TH3L comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models... | |
| TH3P are solid state output Single Shot timers in a fully encapsulated 2" x 2" case. Available with factory-fixed time or adjustable via on-board potentiometer or external resistor. | |
| TH3PL are solid state output Single Shot timers in a fully encapsulated 2" x 2" case. Available with factory-fixed time or adjustable via on-board potentiometer or external resistor. | |
| THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models... | |
| THCU is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120... | |
| THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120... | |
| The TH3AC are Anti-Short-Cycle timers with solid state output for compressor protection. An optional "Delay On Make" function is offered for sequencing or prevention of contactor chatter. Simple 3 terminal... | |
| The TH3M timers are solid state output delay on break timers in a fully encapsulated 2" x 2" case. Time adjust can be with on board potentiometer, external resistor or... | |
| The TH3ML timers are solid state output Delay On Break timers in a fully encapsulated 2" x 2" case. Time adjust can be with on board potentiometer, external resistor or... | |
| The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output... | |
| THL timers are solid state output units with digital timing. The THL comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models... |