Airotronics Solid State Timer TH3KA

Description
TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Datasheet
Description
TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - TH3KA - Airotronics
Cazenovia, NY, USA
Solid State Timer
TH3KA
Solid State Timer TH3KA
TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

TH3KA timers are solid state output units with digital timing and similar on/off cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number TH3KA
Product Name Solid State Timer
Time Range Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
Mounting Screw Mounting Hole
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type ON-Delay; Recycle
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSL3CU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1755063-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
 - 260555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details