The TH3ML is a solid state timer designed for Delay On Break operation, featuring a fully encapsulated 2" x 2" case. It operates with an input voltage of 24 or 120 VAC, 230 VAC (±20%), or 12/24 VDC. The timer can handle a steady state current of 1 Amp and a single-cycle surge of up to 10 Amps. Timing adjustments can be made using an onboard potentiometer, an external resistor, or can be factory fixed, with timing ranges from 0.1 seconds to 24 hours available. The timer boasts a repeat accuracy of ±0.1% and a maximum reset/recycle time of 150 milliseconds. It is designed for easy installation with standard 6.35mm (0.25,Äù) quick connect terminals and can be mounted using a single screw. The TH3ML also features transient protection of 18 joules and a dielectric strength of 1800V RMS at 60Hz, making it suitable for various applications within its operating temperature range of -25°C to +65°C.
The TH3ML timers are solid state output Delay On Break timers in a fully encapsulated 2" x 2" case. Time adjust can be with on board potentiometer, external resistor or factory fixed time.
| Airotronics | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | TH3ML |
| Product Name | Solid State Timer |
| Time Range | Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature) |
| Mounting | Screw Mounting Hole |
| Approvals / Ratings | RoHS |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Timer Type | Off-Delay |