Airotronics Solid State Timer TH3KAD

Description
TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Datasheet
Description
TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - TH3KAD - Airotronics
Cazenovia, NY, USA
Solid State Timer
TH3KAD
Solid State Timer TH3KAD
TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

TH3KAD timers are solid state output units with digital timing and dissimilar "On/Off" cycle times. The TH comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three connections. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number TH3KAD
Product Name Solid State Timer
Time Range Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
Mounting Screw Mounting Hole
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type ON-Delay; Recycle
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSF3HU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details