Airotronics Solid State Timer THCU-A

Description
THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability.
Datasheet
Description
THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - THCU-A - Airotronics
Cazenovia, NY, USA
Solid State Timer
THCU-A
Solid State Timer THCU-A
THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability.

THCU-A is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number THCU-A
Product Name Solid State Timer
Time Range Multiple Time Ranges; Field Selectable
Mounting Flange
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
Mini Plug-in Timing Relay - 700-HNK41AA24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details