Airotronics Solid State Timer TH3Q

Description
The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output insures longevity for loads up to 1 amp such as solenoids, pumps, relays, connectors, etc.
Datasheet
Description
The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output insures longevity for loads up to 1 amp such as solenoids, pumps, relays, connectors, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - TH3Q - Airotronics
Cazenovia, NY, USA
Solid State Timer
TH3Q
Solid State Timer TH3Q
The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output insures longevity for loads up to 1 amp such as solenoids, pumps, relays, connectors, etc.

The TH3Q is a recycle timer with a selectable cycle length and adjustable "On" time as a percentage of the total cycle from 1% to 99%. The solid state output insures longevity for loads up to 1 amp such as solenoids, pumps, relays, connectors, etc.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number TH3Q
Product Name Solid State Timer
Time Range Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
Mounting Screw Mounting
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HTF12050MU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 160206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details