Airotronics Solid State Timer THC

Description
THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single pole switch. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Description
THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single pole switch. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
Datasheet
Datasheet Summary
Powered by GS/AI

The THC solid state timer from Airotronics operates in a delay on make mode, where applying input voltage initiates a time delay before energizing the load. It features a digital timing mechanism with a solid state output capable of handling a continuous load of 1 amp and a single-cycle surge of up to 10 amps. The timer supports a wide range of input voltages from 19 to 277 volts AC, with four overlapping voltage ranges available. The THC timer offers virtually unlimited timing ranges, with standard options from 0.1 seconds to 24 hours, and can be configured for either factory-fixed or variable timing adjustments. It is designed for easy installation, requiring only two connections for models with integral time adjustment. The unit is encapsulated for protection against harsh environments and includes O-ring sealed exposed controls. Additional specifications include a repeat accuracy of ±1%, a reset time of 100 milliseconds, and a dielectric strength of 1800V RMS. The timer is RoHS compliant and has been subjected to 100% operational testing prior to shipping.

Datasheet Summary
Powered by GS/AI

The THC solid state timer from Airotronics operates in a delay on make mode, where applying input voltage initiates a time delay before energizing the load. It features a digital timing mechanism with a solid state output capable of handling a continuous load of 1 amp and a single-cycle surge of up to 10 amps. The timer supports a wide range of input voltages from 19 to 277 volts AC, with four overlapping voltage ranges available. The THC timer offers virtually unlimited timing ranges, with standard options from 0.1 seconds to 24 hours, and can be configured for either factory-fixed or variable timing adjustments. It is designed for easy installation, requiring only two connections for models with integral time adjustment. The unit is encapsulated for protection against harsh environments and includes O-ring sealed exposed controls. Additional specifications include a repeat accuracy of ±1%, a reset time of 100 milliseconds, and a dielectric strength of 1800V RMS. The timer is RoHS compliant and has been subjected to 100% operational testing prior to shipping.

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - THC - Airotronics
Cazenovia, NY, USA
Solid State Timer
THC
Solid State Timer THC
THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single pole switch. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

THC timers are solid state output units with digital timing. The THC comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single pole switch. Units with external time adjustment have two additional terminals for the resistor or potentiometer.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number THC
Product Name Solid State Timer
Time Range Single Time Range; Multiple Time Ranges (optional feature); Field Selectable (optional feature)
Mounting Screw Mounting Hole
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423170-3 - TE Connectivity
Specs
Mounting Panel; Panel Mount, Mounting Holes
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Dial Timing Relay - 700-HRT6TTU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 8184579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Asymmetric OFF/ON, Asymmetric ON/OFF
Function Type Multi-function
Number of Contacts 2
View Details