Airotronics Solid State Timer THCU-E

Description
THCU is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. THCU-E offers three time ranges: 0.1 second to 102.3 seconds in 0.1-second increments, 1 second to 1023 seconds in 1-second increments, or 10 to 10230 seconds in 10-second increments. Ten-position binary dipswitch is easy to program. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability. Available with factory-fixed time as THCU-C.
Datasheet
Description
THCU is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. THCU-E offers three time ranges: 0.1 second to 102.3 seconds in 0.1-second increments, 1 second to 1023 seconds in 1-second increments, or 10 to 10230 seconds in 10-second increments. Ten-position binary dipswitch is easy to program. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability. Available with factory-fixed time as THCU-C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer - THCU-E - Airotronics
Cazenovia, NY, USA
Solid State Timer
THCU-E
Solid State Timer THCU-E
THCU is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. THCU-E offers three time ranges: 0.1 second to 102.3 seconds in 0.1-second increments, 1 second to 1023 seconds in 1-second increments, or 10 to 10230 seconds in 10-second increments. Ten-position binary dipswitch is easy to program. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability. Available with factory-fixed time as THCU-C.

THCU is a universal AC/DC voltage solid state timer in a compact 2" x 2" configuration. This unit features wide operating voltages: 19 to 265 VAC and 10 to 120 VDC. THCU-E offers three time ranges: 0.1 second to 102.3 seconds in 0.1-second increments, 1 second to 1023 seconds in 1-second increments, or 10 to 10230 seconds in 10-second increments. Ten-position binary dipswitch is easy to program. Advanced digital circuitry provides this timing module with unsurpassed accuracy and reliability. Available with factory-fixed time as THCU-C.

Supplier's Site Datasheet

Technical Specifications

  Airotronics
Product Category Time Delay Relays
Product Number THCU-E
Product Name Solid State Timer
Time Range Multiple Time Ranges; Field Selectable
Mounting Flange
Approvals / Ratings RoHS
Operating Temperature -13 to 149 F (-25 to 65 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC00020U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1755074-8 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers
Type 12.31 - Time switches 16A - 123182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 3586872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details