James Monroe Wire and Cable Corporation Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| Application: Reduces sway and provides a dampering effect for smooth operation at temperature ranges from –15C to 60C. Acceptable for use in the US where elevator rated speeds are less... | |
| Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall... | |
| Application: Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. Features:... | |
| Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall... | |
| Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. | |
| Flexible Stranding; Premium Insulation & Insulation Armor; Optional Color Code; Maximum Flexibility Cable Assembly Process; Premium Oil Resistant & Flame Retardant Jacket | |
| Polyethylene insulated, polyvinyl chloride jacketed cable rated 600 volts. For use in underground conduit or as aerial cable supported by messenger or installation in raceway in buildings either as fire... |