James Monroe Wire and Cable Corporation Stationary Communications Cable JM50913

Description
Application: Reduces sway and provides a dampering effect for smooth operation at temperature ranges from –15C To 60C. Acceptable for use in the US where elevator rated speeds are less than 700 ft/min (3.56m/sec) Cable Construction: Flexible, Stranded Bare Copper Conductors PVC Insulation Cabled with Drain Wire and Overall Foil Shield Gray PVC Jacket
Description
Application: Reduces sway and provides a dampering effect for smooth operation at temperature ranges from –15C To 60C. Acceptable for use in the US where elevator rated speeds are less than 700 ft/min (3.56m/sec) Cable Construction: Flexible, Stranded Bare Copper Conductors PVC Insulation Cabled with Drain Wire and Overall Foil Shield Gray PVC Jacket

Suppliers

Company
Product
Description
Supplier Links
South Lancaster, MA, USA
Stationary Communications Cable
JM50913
Stationary Communications Cable JM50913
Application: Reduces sway and provides a dampering effect for smooth operation at temperature ranges from –15C To 60C. Acceptable for use in the US where elevator rated speeds are less than 700 ft/min (3.56m/sec) Cable Construction: Flexible, Stranded Bare Copper Conductors PVC Insulation Cabled with Drain Wire and Overall Foil Shield Gray PVC Jacket

Application:

Reduces sway and provides a dampering effect for smooth operation at temperature ranges from –15C To 60C. Acceptable for use in the US where elevator rated speeds are less than 700 ft/min (3.56m/sec)

Cable Construction:

Flexible, Stranded Bare Copper Conductors
PVC Insulation
Cabled with Drain Wire and Overall Foil Shield
Gray PVC Jacket

Supplier's Site

Technical Specifications

  James Monroe Wire and Cable Corporation
Product Category Electrical Power Wires
Product Number JM50913
Product Name Stationary Communications Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details