James Monroe Wire and Cable Corporation ETT Traveling Cable TCJC66

Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket
Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Suppliers

Company
Product
Description
Supplier Links
ETT Traveling Cable - TCJC66 - James Monroe Wire and Cable Corporation
South Lancaster, MA, USA
ETT Traveling Cable
TCJC66
ETT Traveling Cable TCJC66
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Application:
For use in Elevator Installations in accordance with
Article 620 of the NFPA 70 “National Electric Code”
Features:
Flexible Copper Conductors
VW-1 / FT1 Rated
Jute Core & Overall Synthetic Braid
Optional Shielded Pairs
Cable Construction:
Flexible Bunch Stranded Bare Copper Conductors
60°C Flame Retardant Polyvinyl Chloride Insulation
Jute Core & Overall Synthetic Braid
Optional 20AWG Shielded Pairs
Contra-Helically Cabled Layers with Jute Fillers
Color Coded and Numbered Wire Identification
60°C Flame Retardant Polyvinyl Chloride Jacket

Supplier's Site

Technical Specifications

  James Monroe Wire and Cable Corporation
Product Category Network Cables
Product Number TCJC66
Product Name ETT Traveling Cable
Product Category Cable
Product Type Signal Cable
Cable Type Multi-Signal/Composite
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data