James Monroe Wire and Cable Corporation Hoistway Cable HCC62

Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket
Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Suppliers

Company
Product
Description
Supplier Links
Hoistway Cable - HCC62 - James Monroe Wire and Cable Corporation
South Lancaster, MA, USA
Hoistway Cable
HCC62
Hoistway Cable HCC62
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Application:
For use in Elevator Installations in accordance with
Article 620 of the NFPA 70 “National Electric Code”
Features:
Flexible Copper Conductors
VW-1 / FT1 Rated
Jute Core & Overall Synthetic Braid
Optional Shielded Pairs
Cable Construction:
Flexible Bunch Stranded Bare Copper Conductors
60°C Flame Retardant Polyvinyl Chloride Insulation
Jute Core & Overall Synthetic Braid
Optional 20AWG Shielded Pairs
Contra-Helically Cabled Layers with Jute Fillers
Color Coded and Numbered Wire Identification
60°C Flame Retardant Polyvinyl Chloride Jacket

Supplier's Site

Technical Specifications

  James Monroe Wire and Cable Corporation
Product Category Network Cables
Product Number HCC62
Product Name Hoistway Cable
Product Category Cable
Product Type Signal Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 32.81 ft (100 dm)
View Details