James Monroe Wire and Cable Corporation 600V Unjacketed Hoistway Cable HCC48LO

Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors Flame Retardant Polyvinyl Chloride Insulation Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers Color Coded and Numbered Wire Identification Cable is Unjacketed
Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors Flame Retardant Polyvinyl Chloride Insulation Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers Color Coded and Numbered Wire Identification Cable is Unjacketed

Suppliers

Company
Product
Description
Supplier Links
600V Unjacketed Hoistway Cable - HCC48LO - James Monroe Wire and Cable Corporation
South Lancaster, MA, USA
600V Unjacketed Hoistway Cable
HCC48LO
600V Unjacketed Hoistway Cable HCC48LO
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors Flame Retardant Polyvinyl Chloride Insulation Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers Color Coded and Numbered Wire Identification Cable is Unjacketed

Application:
For use in Elevator Installations in accordance with
Article 620 of the NFPA 70 “National Electric Code”
Features:
Flexible Copper Conductors
VW-1 / FT1 Rated
Jute Core & Overall Synthetic Braid
Optional Shielded Pairs
Cable Construction:
Flexible Bunch Stranded Bare Copper Conductors
Flame Retardant Polyvinyl Chloride Insulation
Optional 20AWG Shielded Pairs
Contra-Helically Cabled Layers
Color Coded and Numbered Wire Identification
Cable is Unjacketed

Supplier's Site

Technical Specifications

  James Monroe Wire and Cable Corporation
Product Category Electrical Power Wires
Product Number HCC48LO
Product Name 600V Unjacketed Hoistway Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
Rated Voltage 0.6000 kilovolts
Rated Temperature 60 C (140 F)
Cable Shielding 20 AWG Shielded Pairs
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details