James Monroe Wire and Cable Corporation Hoistway Cable HC3718

Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket
Description
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Suppliers

Company
Product
Description
Supplier Links
Hoistway Cable - HC3718 - James Monroe Wire and Cable Corporation
South Lancaster, MA, USA
Hoistway Cable
HC3718
Hoistway Cable HC3718
Application: For use in Elevator Installations in accordance with Article 620 of the NFPA 70 “National Electric Code” Features: Flexible Copper Conductors VW-1 / FT1 Rated Jute Core & Overall Synthetic Braid Optional Shielded Pairs Cable Construction: Flexible Bunch Stranded Bare Copper Conductors 60°C Flame Retardant Polyvinyl Chloride Insulation Jute Core & Overall Synthetic Braid Optional 20AWG Shielded Pairs Contra-Helically Cabled Layers with Jute Fillers Color Coded and Numbered Wire Identification 60°C Flame Retardant Polyvinyl Chloride Jacket

Application:
For use in Elevator Installations in accordance with
Article 620 of the NFPA 70 “National Electric Code”
Features:
Flexible Copper Conductors
VW-1 / FT1 Rated
Jute Core & Overall Synthetic Braid
Optional Shielded Pairs
Cable Construction:
Flexible Bunch Stranded Bare Copper Conductors
60°C Flame Retardant Polyvinyl Chloride Insulation
Jute Core & Overall Synthetic Braid
Optional 20AWG Shielded Pairs
Contra-Helically Cabled Layers with Jute Fillers
Color Coded and Numbered Wire Identification
60°C Flame Retardant Polyvinyl Chloride Jacket

Supplier's Site

Technical Specifications

  James Monroe Wire and Cable Corporation
Product Category Network Cables
Product Number HC3718
Product Name Hoistway Cable
Product Category Cable
Product Type Signal Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details