Polyethylene insulated, polyvinyl chloride jacketed cable rated 600 volts. For use in underground conduit or as aerial cable supported by messenger or installation in raceway in buildings either as fire protective signaling cable or as traffic signal cable.
James Monroe Wire and Cable Corporation | |
---|---|
Product Category | Electrical Power Wires |
Product Number | JM53985 |
Product Name | IMSA Traffic Signal Cable |
Product Type | Multiconductor Cable; Signal Cable |
Number of Conductors | 25 # |
Rated Voltage | 0.6000 kilovolts |