Application:
For use in Elevator Installations in accordance with
Article 620 of the NFPA 70 “National Electric Code”
Features:
Flexible Copper Conductors
VW-1 / FT1 Rated
Jute Core & Overall Synthetic Braid
Optional Shielded Pairs
Cable Construction:
Flexible Bunch Stranded Bare Copper Conductors
60°C Flame Retardant Polyvinyl Chloride Insulation
Jute Core & Overall Synthetic Braid
Optional 20AWG Shielded Pairs
Contra-Helically Cabled Layers with Jute Fillers
Color Coded and Numbered Wire Identification
60°C Flame Retardant Polyvinyl Chloride Jacket
| James Monroe Wire and Cable Corporation | |
|---|---|
| Product Category | Network Cables |
| Product Number | TCJC27 |
| Product Name | ETT Traveling Cable |
| Product Category | Cable |
| Product Type | Signal Cable |
| Cable Type | Multi-Signal/Composite |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); NEC |