RCD Components, Inc. PTC, Wirewound Temperature Detectors PTC Series

Description
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time
Datasheet
Description
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC, Wirewound Temperature Detectors - PTC Series - RCD Components, Inc.
Manchester, NH, USA
PTC, Wirewound Temperature Detectors
PTC Series
PTC, Wirewound Temperature Detectors PTC Series
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time

TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's

RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements.

  • Inherent wirewound stability
  • Resistance range: 1 Ω to 1000 Ω
  • Tolerance available to ±0.1%
  • Wide selection of TC’s (+3850 to +6720ppm)
  • Excellent linearity and thermal response time
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number PTC Series
Product Name PTC, Wirewound Temperature Detectors
Operating Temperature -67 to 932 F (-55 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Sensors - 2883654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 752 F (-50 to 400 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD (Resistance Temperature Detector) - 2952-P0K1.161.6W.Y.010-155582-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details