RCD Components, Inc. PTC, Wirewound Probe Temperature Detectors PTS Series

Description
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time
Datasheet
Description
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC, Wirewound Probe Temperature Detectors - PTS Series - RCD Components, Inc.
Manchester, NH, USA
PTC, Wirewound Probe Temperature Detectors
PTS Series
PTC, Wirewound Probe Temperature Detectors PTS Series
TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements. Inherent wirewound stability Resistance range: 1 Ω to 1000 Ω Tolerance available to ±0.1% Wide selection of TC’s (+3850 to +6720ppm) Excellent linearity and thermal response time

TEMPERATURE SENSING, PRECISION HI-TEMP PLATINUM, NICKEL, NICKEL IRON RTD's

RCD’s Resistance Temperature Detectors are designed for tough industrial applications, and are utilized to sense or regulate air (PTC) or liquid (PTS) e nvironments. Series PTC feature an all-welded wirewound construction for increased durability under stress and vibration, and exceptional stability. PTS probes are encased in a stainless steel sheath and are available with WW or film elements.

  • Inherent wirewound stability
  • Resistance range: 1 Ω to 1000 Ω
  • Tolerance available to ±0.1%
  • Wide selection of TC’s (+3850 to +6720ppm)
  • Excellent linearity and thermal response time
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number PTS Series
Product Name PTC, Wirewound Probe Temperature Detectors
Operating Temperature -67 to 932 F (-55 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - SB0919 - TE Connectivity
Specs
Operating Temperature 32 to 302 F (0.0 to 150 C)
Accuracy 0.1000 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology Thin Film
View Details
RTD Sensors - 192366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 176 F (-50 to 80 C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details