RCD Components, Inc. PTC, Thin Film Temperature Sensor PT Series

Description
TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual sensors available in a single package (Type PTD) Meets DIN 43760 and IEC 751 Choice of temperature ratings (up to +640°C) SPECIAL MODIFICATIONS (Consult Factory) Non-standard resistance values up to 2000 Ω Surface Mount chip elements Insulated extension wires Assembly into stainless steel probes (PTS Series) MIL-Spec Group A & B environmental testing
Datasheet
Description
TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual sensors available in a single package (Type PTD) Meets DIN 43760 and IEC 751 Choice of temperature ratings (up to +640°C) SPECIAL MODIFICATIONS (Consult Factory) Non-standard resistance values up to 2000 Ω Surface Mount chip elements Insulated extension wires Assembly into stainless steel probes (PTS Series) MIL-Spec Group A & B environmental testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC, Thin Film Temperature Sensor - PT Series - RCD Components, Inc.
Manchester, NH, USA
PTC, Thin Film Temperature Sensor
PT Series
PTC, Thin Film Temperature Sensor PT Series
TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR Industry’s lowest cost and widest selection! Precision performance, excellent stability, fast response Wide resistance range: 100 Ω , 500 Ω , 1000 Ω Dual sensors available in a single package (Type PTD) Meets DIN 43760 and IEC 751 Choice of temperature ratings (up to +640°C) SPECIAL MODIFICATIONS (Consult Factory) Non-standard resistance values up to 2000 Ω Surface Mount chip elements Insulated extension wires Assembly into stainless steel probes (PTS Series) MIL-Spec Group A & B environmental testing

TEMPERATURE SENSING THIN-FILM PLATINUM TEMPERATURE SENSOR

  • Industry’s lowest cost and widest selection!
  • Precision performance, excellent stability, fast response
  • Wide resistance range: 100 Ω , 500 Ω , 1000 Ω
  • Dual sensors available in a single package (Type PTD)
  • Meets DIN 43760 and IEC 751
  • Choice of temperature ratings (up to +640°C)

SPECIAL MODIFICATIONS (Consult Factory)

  • Non-standard resistance values up to 2000 Ω
  • Surface Mount chip elements
  • Insulated extension wires
  • Assembly into stainless steel probes (PTS Series)
  • MIL-Spec Group A & B environmental testing
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number PT Series
Product Name PTC, Thin Film Temperature Sensor
Operating Temperature -58 to 1184 F (-50 to 640 C)
Response Time 0.0800 to 80 seconds
Technology Wire Wound; (Platinum)
Sensor Type Standard; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Cernox® - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Technology Thin Film
View Details
RTD Sensors - 192341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to 482 F (-50 to 250 C)
Length 5.91 inch (150 mm)
Width / Diameter. 0.2362 inch (6 mm)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
Standard Pt1000 (232) class F0.15, with optimized ESD design - P1K0.232.6W.A.010 - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 1000 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers