O'Keefe Controls Co. Metric Threaded Inserts- M3, M4, M5, M6, M8, M10 ZM-9-M3-4-SS

Description
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm to 1.60 mm.
Request a Quote Datasheet
Description
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm to 1.60 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Threaded Inserts- M3, M4, M5, M6, M8, M10 - ZM-9-M3-4-SS - O'Keefe Controls Co.
Monroe, CT, United States
Metric Threaded Inserts- M3, M4, M5, M6, M8, M10
ZM-9-M3-4-SS
Metric Threaded Inserts- M3, M4, M5, M6, M8, M10 ZM-9-M3-4-SS
Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm to 1.60 mm.
    Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .10 mm to 1.60 mm.
Supplier's Site Datasheet

Technical Specifications

  O'Keefe Controls Co.
Product Category Flow Orifices and Flow Restrictors
Product Number ZM-9-M3-4-SS
Product Name Metric Threaded Inserts- M3, M4, M5, M6, M8, M10
Connection M3 Threaded Insert
Fitting / Connection Size M3 Threaded Insert
Media Gas; Water
Material Stainless; 316 SS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Sapphire Orifices - Compression Connections - A-MC4-36-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-5-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFS-26-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
Precision Sapphire Orifices - SAE Connections -JIC Fitting- 37 Degree Flared Tube Connector - A-44FTX-13-SS - O'Keefe Controls Co.
Specs
Connection Male NPT; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
Media Gas
View Details