An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 24 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and Intel® RMM4.
| Intel Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Name | Intel® Server System R2224GZ4GC4 |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Other Features | Redundant Power Supplies; Redundant Fan Modules |
| Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Family |
| Processors Supported | 2 |