The Intelr Server System R2208WT2YS is a 2U rack server designed for high-performance computing and data-intensive applications. It supports dual Intelr Xeonr processors from the E5-2600 v3 family, with a maximum thermal design power (TDP) of 145W. The system features 24 DIMM slots that can accommodate up to 3.0 TB of DDR4 memory, providing substantial memory capacity for demanding workloads.
This server includes eight 2.5-inch hot-swap drive bays, with optional support for additional rear hot-swap drives and fixed internal drives. It is equipped with an 1100W redundant-capable power supply, with a second power supply available separately. Networking capabilities include dual 1-GbE LAN ports based on the Intelr Ethernet Controller I350.
The R2208WT2YS offers flexibility with six PCI Express 3.0 slots, allowing for various expansion options. It is suitable for enterprise IT, data analytics, and cloud storage applications, making it a robust choice for organizations requiring reliable and scalable server solutions.
Integrated 2U system featuring an Intel® Server Board S2600WT2 supporting eight 2.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, and one 1100W redundant-capable power supply; DC power supply option available and sold separately.
| Intel Corporation | |
|---|---|
| Product Category | Network Servers |
| Product Name | Intel® Server System R2208WT2YS |
| Server Type | Network Server |
| Form Factor | Rack Mounted |
| Other Features | Redundant Power Supplies; Redundant Fan Modules |
| Processor Type | Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v3 Family |
| Processors Supported | 2 |