Zaber Technologies, Inc. Nucleus™ 4-channel LED controller X-LCA4

Description
Zaber’s X-LCA4 is a 4-channel LED controller that is designed to be paired with Zaber’s MLR and MLT Series microscope illuminators. It is capable of driving 4 LEDs simultaneously with up to 3 A of current each. The X-LCA4 interfaces with embedded electronics within each MLR/MLT channel to automatically detect the LED wavelength and maximum driving current and to monitor the LED die temperature. The X-LCA4 can be connected directly to a 48 V power supply and USB port or it can be daisy chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-LCA4 devices are easily set up and allow LED control through our free Zaber Launcher software, µManager open source microscopy software or custom programs through the use of Zaber Motion Library API. Alternatively, each LED can be switched on/off with very low latency using 4 TTL-compatible digital inputs. Drives 4 LEDs at up to 3 A per LED with extremely stable output Each LED channel can be controlled independently through a USB connection that can be daisy chained with any Zaber X-Series devices LED functions can be controlled via Zaber Launcher or µManager open source microscopy software 4 TTL-compatible digital inputs and 2 TTL-compatible digital outputs allow low latency, independent on/off control of all 4 channels Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet
Description
Zaber’s X-LCA4 is a 4-channel LED controller that is designed to be paired with Zaber’s MLR and MLT Series microscope illuminators. It is capable of driving 4 LEDs simultaneously with up to 3 A of current each. The X-LCA4 interfaces with embedded electronics within each MLR/MLT channel to automatically detect the LED wavelength and maximum driving current and to monitor the LED die temperature. The X-LCA4 can be connected directly to a 48 V power supply and USB port or it can be daisy chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-LCA4 devices are easily set up and allow LED control through our free Zaber Launcher software, µManager open source microscopy software or custom programs through the use of Zaber Motion Library API. Alternatively, each LED can be switched on/off with very low latency using 4 TTL-compatible digital inputs. Drives 4 LEDs at up to 3 A per LED with extremely stable output Each LED channel can be controlled independently through a USB connection that can be daisy chained with any Zaber X-Series devices LED functions can be controlled via Zaber Launcher or µManager open source microscopy software 4 TTL-compatible digital inputs and 2 TTL-compatible digital outputs allow low latency, independent on/off control of all 4 channels Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nucleus™ 4-channel LED controller - X-LCA4 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Nucleus™ 4-channel LED controller
X-LCA4
Nucleus™ 4-channel LED controller X-LCA4
Zaber’s X-LCA4 is a 4-channel LED controller that is designed to be paired with Zaber’s MLR and MLT Series microscope illuminators. It is capable of driving 4 LEDs simultaneously with up to 3 A of current each. The X-LCA4 interfaces with embedded electronics within each MLR/MLT channel to automatically detect the LED wavelength and maximum driving current and to monitor the LED die temperature. The X-LCA4 can be connected directly to a 48 V power supply and USB port or it can be daisy chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-LCA4 devices are easily set up and allow LED control through our free Zaber Launcher software, µManager open source microscopy software or custom programs through the use of Zaber Motion Library API. Alternatively, each LED can be switched on/off with very low latency using 4 TTL-compatible digital inputs. Drives 4 LEDs at up to 3 A per LED with extremely stable output Each LED channel can be controlled independently through a USB connection that can be daisy chained with any Zaber X-Series devices LED functions can be controlled via Zaber Launcher or µManager open source microscopy software 4 TTL-compatible digital inputs and 2 TTL-compatible digital outputs allow low latency, independent on/off control of all 4 channels Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Zaber’s X-LCA4 is a 4-channel LED controller that is designed to be paired with Zaber’s MLR and MLT Series microscope illuminators. It is capable of driving 4 LEDs simultaneously with up to 3 A of current each. The X-LCA4 interfaces with embedded electronics within each MLR/MLT channel to automatically detect the LED wavelength and maximum driving current and to monitor the LED die temperature.

The X-LCA4 can be connected directly to a 48 V power supply and USB port or it can be daisy chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-LCA4 devices are easily set up and allow LED control through our free Zaber Launcher software, µManager open source microscopy software or custom programs through the use of Zaber Motion Library API. Alternatively, each LED can be switched on/off with very low latency using 4 TTL-compatible digital inputs.

  • Drives 4 LEDs at up to 3 A per LED with extremely stable output
  • Each LED channel can be controlled independently through a USB connection that can be daisy chained with any Zaber X-Series devices
  • LED functions can be controlled via Zaber Launcher or µManager open source microscopy software
  • 4 TTL-compatible digital inputs and 2 TTL-compatible digital outputs allow low latency, independent on/off control of all 4 channels

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscopes
Product Number X-LCA4
Product Name Nucleus™ 4-channel LED controller
Application Automated Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 5285290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 40 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Laser Microscope - OLS5100 - Evident Scientific
Evident Scientific
Specs
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Laser / Confocal
View Details