Zaber Technologies, Inc. Nucleus™ microscope transmitted light illuminator, white LED, Nikon MLT100AN-T13A

Description
The MLT illuminators use high power LEDs to provide transmitted illumination suitable for brightfield and phase contrast observation modes. They attach directly to MVR inverted microscope frames and are located using precision alignment pins. No adjustments are required, just bolt it on, connect to the X-LCA4 LED controller and you’re ready to go. For use with microscopes other than Zaber's MVR, please contact us. Single high intensity white LED lamp provides broad spectrum illumination Includes long working distance condenser with adjustable aperture stop Allows brightfield and phase contrast observation modes µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet
Description
The MLT illuminators use high power LEDs to provide transmitted illumination suitable for brightfield and phase contrast observation modes. They attach directly to MVR inverted microscope frames and are located using precision alignment pins. No adjustments are required, just bolt it on, connect to the X-LCA4 LED controller and you’re ready to go. For use with microscopes other than Zaber's MVR, please contact us. Single high intensity white LED lamp provides broad spectrum illumination Includes long working distance condenser with adjustable aperture stop Allows brightfield and phase contrast observation modes µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nucleus™ microscope transmitted light illuminator, white LED, Nikon - MLT100AN-T13A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Nucleus™ microscope transmitted light illuminator, white LED, Nikon
MLT100AN-T13A
Nucleus™ microscope transmitted light illuminator, white LED, Nikon MLT100AN-T13A
The MLT illuminators use high power LEDs to provide transmitted illumination suitable for brightfield and phase contrast observation modes. They attach directly to MVR inverted microscope frames and are located using precision alignment pins. No adjustments are required, just bolt it on, connect to the X-LCA4 LED controller and you’re ready to go. For use with microscopes other than Zaber's MVR, please contact us. Single high intensity white LED lamp provides broad spectrum illumination Includes long working distance condenser with adjustable aperture stop Allows brightfield and phase contrast observation modes µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 10-15 Days Max: 10-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.

The MLT illuminators use high power LEDs to provide transmitted illumination suitable for brightfield and phase contrast observation modes. They attach directly to MVR inverted microscope frames and are located using precision alignment pins. No adjustments are required, just bolt it on, connect to the X-LCA4 LED controller and you’re ready to go.

For use with microscopes other than Zaber's MVR, please contact us.

  • Single high intensity white LED lamp provides broad spectrum illumination
  • Includes long working distance condenser with adjustable aperture stop
  • Allows brightfield and phase contrast observation modes
  • µManager controllable intensity and shutter
  • Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control

Lead Times:
Min: 10-15 Days
Max: 10-15 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscopes
Product Number MLT100AN-T13A
Product Name Nucleus™ microscope transmitted light illuminator, white LED, Nikon
Application Automated Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details