Zaber Technologies, Inc. Nucleus™ upright microscope core MKR025C

Description
MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A magnetic quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an additional optical path between the X-FCR filter cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced intensity near the periphery of the image) when high N.A. (0.80 or greater) objective lenses are used. As part of Zaber’s modular microscope platform, these microscope cores can be combined with different XY stages, camera tubes, illuminators and frame brackets to build up complete high performance automated microscopes. Our easy to use Microscope Configurator can walk you through the process of selecting the right modules and functionality for your application. Modular microscope core includes X-FCR motorized filter cube turret and X-LDA linear motor focus stage Innovative magnetic quick-change objective system allows the objective to be changed in seconds and supports any objective thread Filter cube turret accepts six Zeiss "push & click" style filter cubes Optional MJB junction block (sold separately) provides an additional optical path that joins the main optical path between the objective lens and the filter cube Use our simple Microscope Configurator to build up and order complete microscopes using these core modules Lead Times: Min: 5-15 Days Max: 5-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet
Description
MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A magnetic quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an additional optical path between the X-FCR filter cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced intensity near the periphery of the image) when high N.A. (0.80 or greater) objective lenses are used. As part of Zaber’s modular microscope platform, these microscope cores can be combined with different XY stages, camera tubes, illuminators and frame brackets to build up complete high performance automated microscopes. Our easy to use Microscope Configurator can walk you through the process of selecting the right modules and functionality for your application. Modular microscope core includes X-FCR motorized filter cube turret and X-LDA linear motor focus stage Innovative magnetic quick-change objective system allows the objective to be changed in seconds and supports any objective thread Filter cube turret accepts six Zeiss "push & click" style filter cubes Optional MJB junction block (sold separately) provides an additional optical path that joins the main optical path between the objective lens and the filter cube Use our simple Microscope Configurator to build up and order complete microscopes using these core modules Lead Times: Min: 5-15 Days Max: 5-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nucleus™ upright microscope core - MKR025C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Nucleus™ upright microscope core
MKR025C
Nucleus™ upright microscope core MKR025C
MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A magnetic quick-change objective system allows manual objective changes in seconds and supports any objective thread. MKR microscopes cores are compatible with X-MOR-E motorized objective turrets. An optional MJB junction block (sold separately) introduces an additional optical path between the X-FCR filter cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced intensity near the periphery of the image) when high N.A. (0.80 or greater) objective lenses are used. As part of Zaber’s modular microscope platform, these microscope cores can be combined with different XY stages, camera tubes, illuminators and frame brackets to build up complete high performance automated microscopes. Our easy to use Microscope Configurator can walk you through the process of selecting the right modules and functionality for your application. Modular microscope core includes X-FCR motorized filter cube turret and X-LDA linear motor focus stage Innovative magnetic quick-change objective system allows the objective to be changed in seconds and supports any objective thread Filter cube turret accepts six Zeiss "push & click" style filter cubes Optional MJB junction block (sold separately) provides an additional optical path that joins the main optical path between the objective lens and the filter cube Use our simple Microscope Configurator to build up and order complete microscopes using these core modules Lead Times: Min: 5-15 Days Max: 5-15 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.

MKR microscope cores consist of a motorized filter cube turret, linear motor focus stage and objective mounting bracket. They use an innovative magnetic counterbalance to offset the moving mass of the focus stage, leaving the full thrust available to provide lightning fast focus steps. A magnetic quick-change objective system allows manual objective changes in seconds and supports any objective thread.

MKR microscopes cores are compatible with X-MOR-E motorized objective turrets.

An optional MJB junction block (sold separately) introduces an additional optical path between the X-FCR filter cube turret and the objective lens. In order to accommodate the MJB25, the MKR025B raises the objective by 35 mm relative to its standard location. The additional distance between the objective lens and tube lens may result in vignetting (reduced intensity near the periphery of the image) when high N.A. (0.80 or greater) objective lenses are used.

As part of Zaber’s modular microscope platform, these microscope cores can be combined with different XY stages, camera tubes, illuminators and frame brackets to build up complete high performance automated microscopes. Our easy to use Microscope Configurator can walk you through the process of selecting the right modules and functionality for your application.

  • Modular microscope core includes X-FCR motorized filter cube turret and X-LDA linear motor focus stage
  • Innovative magnetic quick-change objective system allows the objective to be changed in seconds and supports any objective thread
  • Filter cube turret accepts six Zeiss "push & click" style filter cubes
  • Optional MJB junction block (sold separately) provides an additional optical path that joins the main optical path between the objective lens and the filter cube
  • Use our simple Microscope Configurator to build up and order complete microscopes using these core modules

Lead Times:
Min: 5-15 Days
Max: 5-15 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscopes
Product Number MKR025C
Product Name Nucleus™ upright microscope core
Application Automated Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 390734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 140 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JCM-7000 NeoScope™ Benchtop SEM - JCM-7000 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details