Zaber Technologies, Inc. Nucleus™ microscope reflected light illuminator, 3-channel (385, 473, 568 nm) MLR3A-T13A

Description
The MLR illuminators use 3 high power LEDs to provide illumination suitable for multi-channel fluorescence microscopy. They attach to the epi-illumination port of Zaber’s MVR Series microscopes. The MLR3A provides excellent excitation of the most commonly used fluorophores, including DAPI, GFP, Cy3, FITC, TRITC and TxRed. The MLR3B excitates the same fluorophores as well as longer wavelength fluorophores such as Cy5. The MLR illuminators are designed to be plug and play with Zaber’s X-LCA4 Series LED controllers. For use with microscopes other than Zaber's MVR, please contact us. 3 LED lamp channels, with customizable lamp combinations Provides excitation for common fluorophores including DAPI, GFP, Cy3, FITC, TRITC, TxRed, Cy5 (MLR3B) µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 5-10 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet
Description
The MLR illuminators use 3 high power LEDs to provide illumination suitable for multi-channel fluorescence microscopy. They attach to the epi-illumination port of Zaber’s MVR Series microscopes. The MLR3A provides excellent excitation of the most commonly used fluorophores, including DAPI, GFP, Cy3, FITC, TRITC and TxRed. The MLR3B excitates the same fluorophores as well as longer wavelength fluorophores such as Cy5. The MLR illuminators are designed to be plug and play with Zaber’s X-LCA4 Series LED controllers. For use with microscopes other than Zaber's MVR, please contact us. 3 LED lamp channels, with customizable lamp combinations Provides excitation for common fluorophores including DAPI, GFP, Cy3, FITC, TRITC, TxRed, Cy5 (MLR3B) µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 5-10 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nucleus™ microscope reflected light illuminator, 3-channel (385, 473, 568 nm) - MLR3A-T13A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Nucleus™ microscope reflected light illuminator, 3-channel (385, 473, 568 nm)
MLR3A-T13A
Nucleus™ microscope reflected light illuminator, 3-channel (385, 473, 568 nm) MLR3A-T13A
The MLR illuminators use 3 high power LEDs to provide illumination suitable for multi-channel fluorescence microscopy. They attach to the epi-illumination port of Zaber’s MVR Series microscopes. The MLR3A provides excellent excitation of the most commonly used fluorophores, including DAPI, GFP, Cy3, FITC, TRITC and TxRed. The MLR3B excitates the same fluorophores as well as longer wavelength fluorophores such as Cy5. The MLR illuminators are designed to be plug and play with Zaber’s X-LCA4 Series LED controllers. For use with microscopes other than Zaber's MVR, please contact us. 3 LED lamp channels, with customizable lamp combinations Provides excitation for common fluorophores including DAPI, GFP, Cy3, FITC, TRITC, TxRed, Cy5 (MLR3B) µManager controllable intensity and shutter Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control Lead Times: Min: 5-10 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry.

The MLR illuminators use 3 high power LEDs to provide illumination suitable for multi-channel fluorescence microscopy. They attach to the epi-illumination port of Zaber’s MVR Series microscopes. The MLR3A provides excellent excitation of the most commonly used fluorophores, including DAPI, GFP, Cy3, FITC, TRITC and TxRed. The MLR3B excitates the same fluorophores as well as longer wavelength fluorophores such as Cy5.

The MLR illuminators are designed to be plug and play with Zaber’s X-LCA4 Series LED controllers.

For use with microscopes other than Zaber's MVR, please contact us.

  • 3 LED lamp channels, with customizable lamp combinations
  • Provides excitation for common fluorophores including DAPI, GFP, Cy3, FITC, TRITC, TxRed, Cy5 (MLR3B)
  • µManager controllable intensity and shutter
  • Manual control knobs on X-LCA4 controller allow for quick manual adjustment in addition to computer control

Lead Times:
Min: 5-10 Days
Max: 5-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscopes
Product Number MLR3A-T13A
Product Name Nucleus™ microscope reflected light illuminator, 3-channel (385, 473, 568 nm)
Application Automated Microscopes
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JSM-IT810 Schottky Field Emission Scanning Electron Microscope - JSM-IT810 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
Microscopes - 390734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 140 X
View Details