BEI IDEACOD SAS TACHOENCODERS-OPTOTACHOS NHML Ø 200 mm Optotacho

Description
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Analog output (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock
Datasheet
Description
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Analog output (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TACHOENCODERS-OPTOTACHOS - NHML Ø 200 mm Optotacho - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
TACHOENCODERS-OPTOTACHOS
NHML Ø 200 mm Optotacho
TACHOENCODERS-OPTOTACHOS NHML Ø 200 mm Optotacho
• With 200mm external diameter, especially for heavy duty, extreme resistance to shocks/vibrations and to axial and radial loads • Bodies are in steel treated against corrosion • Analog output (proportional to the speed) • Cooling flange in option • double shaft output in option • Duplex version with 2 opto-electronics redundant systems Application : Glass factory, steel mills, cement works, platform marinades, lock

• With 200mm external diameter, especially for heavy duty, extreme resistance
to shocks/vibrations and to axial and radial loads
• Bodies are in steel treated against corrosion
• Analog output (proportional to the speed)
• Cooling flange in option
• double shaft output in option
• Duplex version with 2 opto-electronics redundant systems
Application : Glass factory, steel mills, cement works, platform marinades, lock

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Tachometer Generators and Tachogenerators
Product Number NHML Ø 200 mm Optotacho
Product Name TACHOENCODERS-OPTOTACHOS
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer Generators - TG-234401P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 3 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
AC Motor-Tachometer-Generator - 11-55-63 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 5800 rpm
View Details
Motor Tachometer, 400 Cycles - IIA-005 - Island Components Group
Specs
Type of Output AC
Generated Voltage 0.4000 Volts / 1000 rpm
Maximum Speed 6800 rpm
View Details
DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details