BEI IDEACOD SAS TACHOENCODERS-OPTOTACHOS NHU9 Ø 90 mm Tachoencoder

Description
The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity.
Description
The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity.

Suppliers

Company
Product
Description
Supplier Links
TACHOENCODERS-OPTOTACHOS - NHU9 Ø 90 mm Tachoencoder - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
TACHOENCODERS-OPTOTACHOS
NHU9 Ø 90 mm Tachoencoder
TACHOENCODERS-OPTOTACHOS NHU9 Ø 90 mm Tachoencoder
The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity.

The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations.
Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity.

Supplier's Site

Technical Specifications

  BEI IDEACOD SAS
Product Category Tachometer Generators and Tachogenerators
Product Number NHU9 Ø 90 mm Tachoencoder
Product Name TACHOENCODERS-OPTOTACHOS
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details
AC Motor-Tachometer-Generator - 8-55-113 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 6000 rpm
View Details