BEI IDEACOD SAS ATEX CERTIFIED NAMX Ø 116 mm TACHO-ENCODER

Description
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate
Datasheet
Description
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATEX CERTIFIED - NAMX Ø 116 mm TACHO-ENCODER - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
ATEX certified Explosion-proof encoders according to Directive 94/9/CE Explosion-proof rotary encoders for hazardous environments gas & dust Robust design for heavy-duty applications Application fields: explosive atmospheres except for firedamp mines EC type examination certificate

ATEX certified Explosion-proof encoders according to Directive 94/9/CE
Explosion-proof rotary encoders for hazardous environments gas & dust
Robust design for heavy-duty applications
Application fields: explosive atmospheres except for firedamp mines
EC type examination certificate

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Tachometer Generators and Tachogenerators
Product Number NAMX Ø 116 mm TACHO-ENCODER
Product Name ATEX CERTIFIED
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Tachogenerator - MTG-85-17 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Type of Output DC
Ripple 2 % of Output Voltage
Features MIL-SPEC; Weather Proof
View Details
AC Motor-Tachometer-Generator - 55-33 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.5000 Volts / 1000 rpm
Maximum Speed 6200 rpm
View Details