BEI IDEACOD SAS TACHOENCODERS-OPTOTACHOS NHM9 Ø 90 mm Tachoencoder

Description
• Especially designed for heavy-duty (steel, paper, wood – mills, cranes …). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connector output • Digital incremental signals and analogue output signals (proportional to the speed) • Mechanical overspeed switch option • 12mm solid shaft or 11mm with REO 115mm flange (Euroflange B10) for tacho-generator mounting
Datasheet
Description
• Especially designed for heavy-duty (steel, paper, wood – mills, cranes …). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connector output • Digital incremental signals and analogue output signals (proportional to the speed) • Mechanical overspeed switch option • 12mm solid shaft or 11mm with REO 115mm flange (Euroflange B10) for tacho-generator mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TACHOENCODERS-OPTOTACHOS - NHM9 Ø 90 mm Tachoencoder - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
TACHOENCODERS-OPTOTACHOS
NHM9 Ø 90 mm Tachoencoder
TACHOENCODERS-OPTOTACHOS NHM9 Ø 90 mm Tachoencoder
• Especially designed for heavy-duty (steel, paper, wood – mills, cranes …). Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads • Connection with terminal box with LED option, cable or connector output • Digital incremental signals and analogue output signals (proportional to the speed) • Mechanical overspeed switch option • 12mm solid shaft or 11mm with REO 115mm flange (Euroflange B10) for tacho-generator mounting

• Especially designed for heavy-duty (steel, paper, wood – mills, cranes …). Compact and
robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial
loads
• Connection with terminal box with LED option, cable or connector output
• Digital incremental signals and analogue output signals (proportional to the speed)
• Mechanical overspeed switch option
• 12mm solid shaft or 11mm with REO 115mm flange (Euroflange B10) for tacho-generator
mounting

Supplier's Site Datasheet

Technical Specifications

  BEI IDEACOD SAS
Product Category Tachometer Generators and Tachogenerators
Product Number NHM9 Ø 90 mm Tachoencoder
Product Name TACHOENCODERS-OPTOTACHOS
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
AC Motor-Tachometer-Generator - 18-55-93 - ARC Systems, Inc.
Specs
Type of Output AC
Generated Voltage 0.1000 to 3.1 Volts / 1000 rpm
Maximum Speed 2550 rpm
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details