Proportion-Air, Inc. Air Flow Monitor DFA

Description
The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control. LED 3 1/2 digit LED digital display is bright and easy to see.
Description
The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control. LED 3 1/2 digit LED digital display is bright and easy to see.

Suppliers

Company
Product
Description
Supplier Links
Air Flow Monitor - DFA - Proportion-Air, Inc.
McCordsville, IN, USA
Air Flow Monitor
DFA
Air Flow Monitor DFA
The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control. LED 3 1/2 digit LED digital display is bright and easy to see.

The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control. LED 3 1/2 digit LED digital display is bright and easy to see.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Flow Meters
Product Number DFA
Product Name Air Flow Monitor
Meter Technology Proportional Valve Meter Technology
Meter Type Volumetric Flow Meter
Pipe Diameter 0.25 to 1.50 inch (6.35 to 38.1 mm)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data