Proportion-Air, Inc. Mass Flow Transducer DFP

Description
The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow transducer where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow transducer ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.
Description
The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow transducer where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow transducer ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Transducer - DFP - Proportion-Air, Inc.
McCordsville, IN, USA
Mass Flow Transducer
DFP
Mass Flow Transducer DFP
The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow transducer where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow transducer ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change in gas density due to pressure. Differential pressure technology provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow transducer where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow transducer ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Flow Meters
Product Number DFP
Product Name Mass Flow Transducer
Meter Technology Proportional Valve Meter Technology
Meter Type Mass Flow Meter; Volumetric Flow Meter
Pipe Diameter 0.25 to 1.50 inch (6.35 to 38.1 mm)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

CX Capacitive Electromagnetic Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.02 to 0.79 inch (0.5000 to 20 mm)
View Details
Ultrasonic flowmeter (TIME DELTA-C) - FSV-2,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Mass Flow Meters For Air and Gases - FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details