Proportion-Air, Inc. Pressure Regulated Flow Monitor FR

Description
The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.
Description
The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulated Flow Monitor - FR - Proportion-Air, Inc.
McCordsville, IN, USA
Pressure Regulated Flow Monitor
FR
Pressure Regulated Flow Monitor FR
The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune to vibration. It is an ideal flow monitoring device where real time flow measurement is critical to a process. Analog outputs of 0-10Vdc and 4-20mA are available. Flow output ranges up to 250 SCFM and as low as 20 SCFH. It can be teamed up with a Proportion-Air flow controller for closed loop flow control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Flow Meters
Product Number FR
Product Name Pressure Regulated Flow Monitor
Meter Technology Proportional Valve Meter Technology
Meter Type Volumetric Flow Meter
Pipe Diameter 0.25 to 1.50 inch (6.35 to 38.1 mm)
Mounting In-line
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
Supply-side Express Cooling Stick - ECWS075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details