Trafag Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| 4...20 mA, substitute NP...AF4 type NPN...A4 version with flange connection, mounting compatibility with PST and ISP | |
| Main Features II 1G Ex ia IIC T4/T6 Ga II 1 D Ex ia IIIC IP6x T130° Da I M1 Ex ia I Ma II 1/2G Ex ia IIC T4/T6... | |
| Main Features Compact design Flange connection (PICO family) High vibration restistance Good temperature resistance Completely welded steel sensor system without additional seals | |
| Main Features Economical Good media compatibility Relative or absolute pressure measurement Titanium version optional Frontal membrane optional | |
| Main Features Economical Optimum media compatibility EMC Protection, IEC 61000 Absolute or relative measurement | |
| Main Features Excellent long-term stability Protection iP65 EMC protection, iec 61000 Insensitive to pressure peaks and dynamic Pressure changes | |
| Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5) | |
| Main Features Flush membrane with smooth and plain surface Completely welded sensor system Very compact design Accuracy NLH 0.1% FS typ. Excellent long-term stability | |
| Main Features Good media compatibility Economical PUR/PE or FEP cable EMC protection, IEC 61000 For OEM use | |
| Main Features High zero point stability Excellent resistance to pressure peaks EMC Protection, IEC 61000 | |
| Main Features Nominal pressure up to 2500 bar (Common Rail) with high pressure threaded connection High vibration restistance Good temperature resistance Different accuracy classes Completely welded steel sensor system without... | |
| Main Features Simple adjustment of switching points Back-lit lcd-display Outputs: 2 relays 4...20maA or 0...10vDC Measurement and indication of pressure (incl. switch state) and sensor temperature in various units High... | |
| Main Features Small and rugged construction High accuracy For elevated temperature range Different physical units Baudrate detection CANopen bus protocol DS301/DS404 supports CAN 2.0A/B LSS (DS 305 V2.0) | |
| Main Features Smallest design Different accuracy classes Excellent temperature resistance Improved vibration resistance Completely welded steel sensor system without additional seals | |
| Main Features Smallest design Relative or absolute pressure measurement Excellent temperature resistance Improved vibration resistance Completely welded steel sensor system without additional seals | |
| Main Features Low pressure ranges (to 100 mbar) Media temperature to 150°c EMC Protection, iec 61000 Option: lightning protection (IEC 61000-4-5); 10ka (8/20 µs) | |
| Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)... | |
| Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252... | |
| Pressure Transmitter | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The CANopen miniature pressure transmitter CMP is based on... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The economic pressure transmitter ECT 8472 is based on... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The EPN pressure transmitter offers reliable and accurate pressure... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The EPN pressure transmitter was specifically de - signed... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The EX pressure transmitter EXNT is based on Traf... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The Flush Membrane Transmitter FPT is based on Trafag’s... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The new Submersible Pressure Transmitter ECL is based on... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. The NPN pressure transmitter offers reliable and accurate pressure... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications HVAC Refrigeration | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications Machine tools Hydraulics Process technology Water treatment Test... | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications Shipbuilding Engine manufacturing | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications Shipbuilding Engine manufacturing Test benches | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications Shipbuilding Machine tools Hydraulics Process technology | |
| Swiss based Trafag is a leading international supplier of high quality sensors and monitoring instruments for measurement of pressure and temperature. Applications Shipbuilding Process technology Water treatment | |
| The economic pressure transmitter ECT 8473 is based on the tried and true ECT line of transmitter. | |
| The Electronic Pressure Switch EPN-S is based on the well-proven EPN transmitter family. It stands for reliable accuracy over a wide temperature range and excellent long-term stability even in harshest... | |
| The industrial pressure transmitter NAT 8252 features the extremely robust and stable thin-film-on-steel element from its well-proven predecesser NAT 8251. | |
| The new EX Submersible Pressure Transmitter EXL is based on the ECL submersible pressure transmitter with Trafag's own thick-film-on-cerami c sensor technology. | |
| The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive... |