Trafag Inc. Submersible Pressure Transmitter NAL 8838

Description
Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)
Description
Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)

Suppliers

Company
Product
Description
Supplier Links
Submersible Pressure Transmitter - NAL 8838 - Trafag Inc.
Charlotte, NC, USA
Submersible Pressure Transmitter
NAL 8838
Submersible Pressure Transmitter NAL 8838
Main Features Low pressure ranges (to 100mbar) No media contacting O-rings PUR or Teflon® cables EMC protection, IEC 61000 Option: chemical resistant material, e.g. Titanium Option: lightning protection (IEC 61000-4-5)

Main Features

  • Low pressure ranges (to 100mbar)
  • No media contacting O-rings
  • PUR or Teflon® cables
  • EMC protection, IEC 61000
  • Option: chemical resistant material, e.g. Titanium
  • Option: lightning protection (IEC 61000-4-5)
Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Sensors
Product Number NAL 8838
Product Name Submersible Pressure Transmitter
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 10206285-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1651-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers