Trafag Inc. Intrinsically Safe Trafag Ex-pressure Transmitter EXNT 8292

Description
Main Features II 1G Ex ia IIC T4/T6 Ga II 1 D Ex ia IIIC IP6x T130° Da I M1 Ex ia I Ma II 1/2G Ex ia IIC T4/T6 Ga/Gb (with plastic-type connector) Pressure ranges from 0.4 to 2000 bar Completely welded sensor system High stability by DMS-technology ATEX and IECEX
Description
Main Features II 1G Ex ia IIC T4/T6 Ga II 1 D Ex ia IIIC IP6x T130° Da I M1 Ex ia I Ma II 1/2G Ex ia IIC T4/T6 Ga/Gb (with plastic-type connector) Pressure ranges from 0.4 to 2000 bar Completely welded sensor system High stability by DMS-technology ATEX and IECEX

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Trafag Ex-pressure Transmitter - EXNT 8292 - Trafag Inc.
Charlotte, NC, USA
Intrinsically Safe Trafag Ex-pressure Transmitter
EXNT 8292
Intrinsically Safe Trafag Ex-pressure Transmitter EXNT 8292
Main Features II 1G Ex ia IIC T4/T6 Ga II 1 D Ex ia IIIC IP6x T130° Da I M1 Ex ia I Ma II 1/2G Ex ia IIC T4/T6 Ga/Gb (with plastic-type connector) Pressure ranges from 0.4 to 2000 bar Completely welded sensor system High stability by DMS-technology ATEX and IECEX

Main Features

  • II 1G Ex ia IIC T4/T6 Ga
  • II 1 D Ex ia IIIC IP6x T130° Da
  • I M1 Ex ia I Ma
  • II 1/2G Ex ia IIC T4/T6 Ga/Gb (with plastic-type connector)
  • Pressure ranges from 0.4 to 2000 bar
  • Completely welded sensor system
  • High stability by DMS-technology
  • ATEX and IECEX
Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Sensors
Product Number EXNT 8292
Product Name Intrinsically Safe Trafag Ex-pressure Transmitter
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-G4002-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers