Trafag Inc. Miniature Industrial Pressure Transmitter NAT 8252

Description
Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252 is Trafag’s thin-film-on-steel sensing element. It is a fully welded design that can withstand triple the operating pressure without experiencing damage. To protect the sensor against cavitation and liquid hammer, a damping element is available as an option. For this reason it is strong, stable and maintains accurate even under rough conditions. The electronics are based on Trafag’s in-house designed ASIC (application specific integrated circuit) which achieves optimal temperature compensation and linearization over the operating range of -40…125° C. This quality construction allows for use in the most demanding applications, including outdoor conditions. The industrial pressure transmitter NAT 8252 is readily available in the ranges from 0…2.5 to 0…600 bar, G1/4“ pressure connection, M12 and DIN Industrial standard electrical connections and 4..20mA signal.
Description
Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252 is Trafag’s thin-film-on-steel sensing element. It is a fully welded design that can withstand triple the operating pressure without experiencing damage. To protect the sensor against cavitation and liquid hammer, a damping element is available as an option. For this reason it is strong, stable and maintains accurate even under rough conditions. The electronics are based on Trafag’s in-house designed ASIC (application specific integrated circuit) which achieves optimal temperature compensation and linearization over the operating range of -40…125° C. This quality construction allows for use in the most demanding applications, including outdoor conditions. The industrial pressure transmitter NAT 8252 is readily available in the ranges from 0…2.5 to 0…600 bar, G1/4“ pressure connection, M12 and DIN Industrial standard electrical connections and 4..20mA signal.

Suppliers

Company
Product
Description
Supplier Links
Miniature Industrial Pressure Transmitter - NAT 8252 - Trafag Inc.
Charlotte, NC, USA
Miniature Industrial Pressure Transmitter
NAT 8252
Miniature Industrial Pressure Transmitter NAT 8252
Durable, compact and reliable solution for pressure measurement Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252 is Trafag’s thin-film-on-steel sensing element. It is a fully welded design that can withstand triple the operating pressure without experiencing damage. To protect the sensor against cavitation and liquid hammer, a damping element is available as an option. For this reason it is strong, stable and maintains accurate even under rough conditions. The electronics are based on Trafag’s in-house designed ASIC (application specific integrated circuit) which achieves optimal temperature compensation and linearization over the operating range of -40…125° C. This quality construction allows for use in the most demanding applications, including outdoor conditions. The industrial pressure transmitter NAT 8252 is readily available in the ranges from 0…2.5 to 0…600 bar, G1/4“ pressure connection, M12 and DIN Industrial standard electrical connections and 4..20mA signal.

Durable, compact and reliable solution for pressure measurement
Swiss based Trafag presents the new miniature industrial pressure transmitter NAT 8252. The heart of the new industrial pressure transmitter NAT 8252 is Trafag’s thin-film-on-steel sensing element. It is a fully welded design that can withstand triple the operating pressure without experiencing damage. To protect the sensor against cavitation and liquid hammer, a damping element is available as an option. For this reason it is strong, stable and maintains accurate even under rough conditions. The electronics are based on Trafag’s in-house designed ASIC (application specific integrated circuit) which achieves optimal temperature compensation and linearization over the operating range of -40…125° C. This quality construction allows for use in the most demanding applications, including outdoor conditions.

The industrial pressure transmitter NAT 8252 is readily available in the ranges from 0…2.5 to 0…600 bar, G1/4“ pressure connection, M12 and DIN Industrial standard electrical connections and 4..20mA signal.

Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Sensors
Product Number NAT 8252
Product Name Miniature Industrial Pressure Transmitter
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

IEPE Pressure Sensor - 2300V3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10202003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
2 suppliers