Trafag Inc. Ex Submersible Pressure Transmitter EXL 8432

Description
The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive environments, for example in the oil and gas industry. Certifications according to ATEX and IECEx allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25 bar and the in-house ASIC technology, which allows the compensation of temperature-related effects and the measurement precision of NLH±0.2% of the same type. At 25 bar or a submersion depth of 250 m, the structure is guaranteed by protective class IP68. The housing material 1.4404/1.4435, shielded cable in PUR, FEP or PE and O-rings FKM/EPDM allow application in the widest range of media. The operating and media temperature comprises the range from -20…70°C. On the bottom of the stainless steel sensor body, a cap protects the sensor membrane. The sleek submersible pressure transmitter EXL 8432 is available in two different versions: with M10x1 interior threading and M22x1 exterior threading. The model with the interior threading can be inserted with a mounted safety cap in 1” pipes. If the safety cap of the M22x1-version is dismantled, the EXL 8432 can be inserted into thick fluid or clogging media due to the large pressure measurement opening. The relative pressure measurement is possible due to the interior-ventilated cable which ensures the pressure compensation in the atmosphere. The output signal 4...20 mA has integrated surge protection, and is also protected against lightning due to the EMC protection according to IEC61000.
Description
The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive environments, for example in the oil and gas industry. Certifications according to ATEX and IECEx allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25 bar and the in-house ASIC technology, which allows the compensation of temperature-related effects and the measurement precision of NLH±0.2% of the same type. At 25 bar or a submersion depth of 250 m, the structure is guaranteed by protective class IP68. The housing material 1.4404/1.4435, shielded cable in PUR, FEP or PE and O-rings FKM/EPDM allow application in the widest range of media. The operating and media temperature comprises the range from -20…70°C. On the bottom of the stainless steel sensor body, a cap protects the sensor membrane. The sleek submersible pressure transmitter EXL 8432 is available in two different versions: with M10x1 interior threading and M22x1 exterior threading. The model with the interior threading can be inserted with a mounted safety cap in 1” pipes. If the safety cap of the M22x1-version is dismantled, the EXL 8432 can be inserted into thick fluid or clogging media due to the large pressure measurement opening. The relative pressure measurement is possible due to the interior-ventilated cable which ensures the pressure compensation in the atmosphere. The output signal 4...20 mA has integrated surge protection, and is also protected against lightning due to the EMC protection according to IEC61000.

Suppliers

Company
Product
Description
Supplier Links
Ex Submersible Pressure Transmitter - EXL 8432 - Trafag Inc.
Charlotte, NC, USA
Ex Submersible Pressure Transmitter
EXL 8432
Ex Submersible Pressure Transmitter EXL 8432
The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive environments, for example in the oil and gas industry. Certifications according to ATEX and IECEx allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma). The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25 bar and the in-house ASIC technology, which allows the compensation of temperature-related effects and the measurement precision of NLH±0.2% of the same type. At 25 bar or a submersion depth of 250 m, the structure is guaranteed by protective class IP68. The housing material 1.4404/1.4435, shielded cable in PUR, FEP or PE and O-rings FKM/EPDM allow application in the widest range of media. The operating and media temperature comprises the range from -20…70°C. On the bottom of the stainless steel sensor body, a cap protects the sensor membrane. The sleek submersible pressure transmitter EXL 8432 is available in two different versions: with M10x1 interior threading and M22x1 exterior threading. The model with the interior threading can be inserted with a mounted safety cap in 1” pipes. If the safety cap of the M22x1-version is dismantled, the EXL 8432 can be inserted into thick fluid or clogging media due to the large pressure measurement opening. The relative pressure measurement is possible due to the interior-ventilated cable which ensures the pressure compensation in the atmosphere. The output signal 4...20 mA has integrated surge protection, and is also protected against lightning due to the EMC protection according to IEC61000.

The new submersible pressure transmitter EXL 8432, by Swiss company Trafag, is the ideal choice for the reliable and cost-effective monitoring of pressure and level of fluids in potentially explosive environments, for example in the oil and gas industry. Certifications according to ATEX and IECEx allow application in the zones 0, 1, 2 (II 1G Ex ia IIC T4/T6 Ga) and in mining (I M1 Ex ia I Ma).
The submersible pressure transmitter EXL sets itself apart through the cost-effective thick film-on-ceramic sensor technology in the pressure ranges from 0…200 mbar to 0…25 bar and the in-house ASIC technology, which allows the compensation of temperature-related effects and the measurement precision of NLH±0.2% of the same type. At 25 bar or a submersion depth of 250 m, the structure is guaranteed by protective class IP68. The housing material 1.4404/1.4435, shielded cable in PUR, FEP or PE and O-rings FKM/EPDM allow application in the widest range of media.
The operating and media temperature comprises the range from -20…70°C. On the bottom of the stainless steel sensor body, a cap protects the sensor membrane. The sleek submersible pressure transmitter EXL 8432 is available in two different versions: with M10x1 interior threading and M22x1 exterior threading. The model with the interior threading can be inserted with a mounted safety cap in 1” pipes. If the safety cap of the M22x1-version is dismantled, the EXL 8432 can be inserted into thick fluid or clogging media due to the large pressure measurement opening. The relative pressure measurement is possible due to the interior-ventilated cable which ensures the pressure compensation in the atmosphere.
The output signal 4...20 mA has integrated surge protection, and is also protected against lightning due to the EMC protection according to IEC61000.

Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Sensors
Product Number EXL 8432
Product Name Ex Submersible Pressure Transmitter
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP467XTMA1CT-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details