Trafag Inc. Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| Main Features Compact design Rugged housing Protection IP65 Any mounting position | |
| Main Features Compact design Rugged housing High repeatability Protection IP65 Any mounting position | |
| Main Features Compact design Rugged housing Protection IP65 Any mounting position | |
| Main Features Compact design Rugged housing Protection IP65 Any mounting position II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP65 T80°C | |
| Main Features External or internal resetting Short response time Protection IP54 Electrical connection on screw terminal | |
| Main Features For pipe or barrel mounting Short response time Protection IP54 Electrical connection on screw terminal | |
| Main Features Robust aluminium housing Short response time Protection IP54 Electrical connection on terminal screw | |
| Main Features Short response time Protection IP54 Electrical connection on screw terminal | |
| Main Features Short response time Protection IP54 Electrical connection on terminal screw | |
| Main Features With 1 adjustable stage difference between 2 switchpoints Short response time Protection iP54 Electrical connection on terminal screw | |
| Main Features With 1 adjustable step between 2 stages Short response time Protection IP54 Electrical connection on screw terminal | |
| Main Features With 2 individual measuring systems Protection iP54 Electrical connection on terminal screw | |
| Main Features With 2 individual measuring systems Short response time Protection IP54 Electrical connection on screw terminal | |
| Main Features Without housing Short response time Electrical connection on screw terminal |