Trafag Inc. Ex Pressure Transmitter EXNA 8854

Description
Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5)
Description
Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5)

Suppliers

Company
Product
Description
Supplier Links
Ex Pressure Transmitter - EXNA 8854 - Trafag Inc.
Charlotte, NC, USA
Ex Pressure Transmitter
EXNA 8854
Ex Pressure Transmitter EXNA 8854
Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5)

Main Features

  • Explosion-proof Ex ia IIC T3...T6
  • Low pressure ranges (to 100mbar)
  • Versions with frontal flush diaphragm
  • Media temperature to 150°c
  • EMC Protection, iec 61000
  • Option:lightning protection (iec 61000-4-5)
Supplier's Site

Technical Specifications

  Trafag Inc.
Product Category Pressure Sensors
Product Number EXNA 8854
Product Name Ex Pressure Transmitter
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 154N-100G-RT - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
4 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1586-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers