Mid-West Instrument Model 124

Description
4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending Operating Range -20ºF to 150ºF (-20ºC to 65ºC) Indicator operation is isolated from Loop Power Weather Resistant Assembly is housed in a NEMA 4X (IP65) Enclosure Engineered plastic enclosure with 1/2" NPT access
Datasheet
Description
4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending Operating Range -20ºF to 150ºF (-20ºC to 65ºC) Indicator operation is isolated from Loop Power Weather Resistant Assembly is housed in a NEMA 4X (IP65) Enclosure Engineered plastic enclosure with 1/2" NPT access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 124 -  - Mid-West Instrument
Sterling Heights, MI, USA
Model 124
Model 124
4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale, ascending Operating Range -20ºF to 150ºF (-20ºC to 65ºC) Indicator operation is isolated from Loop Power Weather Resistant Assembly is housed in a NEMA 4X (IP65) Enclosure Engineered plastic enclosure with 1/2" NPT access
  • 4-20mA Loop Powered Micro Processor based Transmitter
  • Internal Push Button Zero (available for non-hazardous locations only)
  • 4 Position Terminal Strip
  • 8-28 VDC Loop Powered 2-wire interface
  • 1000 Ohm max loop resistance at 28 Vdc.
  • ±2% Accuracy from 20% to 100% of scale, ascending
  • Operating Range -20ºF to 150ºF (-20ºC to 65ºC)
  • Indicator operation is isolated from Loop Power
  • Weather Resistant
  • Assembly is housed in a NEMA 4X (IP65) Enclosure
  • Engineered plastic enclosure with 1/2" NPT access
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Pressure Transmitters
Product Name Model 124
Signal Output Analog Current
Pressure Measurement Differential
Media Liquid; Gas; Handles Hazardous Materials
Display Type Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - PAMS4711 - PAMS4712 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.0725 to 29.01 psi (0.0510 to 20.41 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details