Mid-West Instrument Model 220 Series

Description
The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220 and 240 explosion proof switches. Classification for Division 2 locations provides another alternative to the installer that does not like additional junction boxes which are required for flying lead interfaces.
Datasheet
Description
The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220 and 240 explosion proof switches. Classification for Division 2 locations provides another alternative to the installer that does not like additional junction boxes which are required for flying lead interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 220 Series -  - Mid-West Instrument
Sterling Heights, MI, USA
Model 220 Series
Model 220 Series
The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220 and 240 explosion proof switches. Classification for Division 2 locations provides another alternative to the installer that does not like additional junction boxes which are required for flying lead interfaces.

The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the control room. The transmitter utilizes the same CSA, UL and ATEX rated sensor and explosion proof housing as on the Models 220 and 240 explosion proof switches. Classification for Division 2 locations provides another alternative to the installer that does not like additional junction boxes which are required for flying lead interfaces.

Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Pressure Transmitters
Product Name Model 220 Series
Signal Output Analog Current
Pressure Measurement Differential
Media Liquid; Gas; Handles Hazardous Materials
Display Type Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Transmitter - Model 266DRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Sealed; Negative Pressure
View Details
Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-B11R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers