The Model 140 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit works well in tank level applications and in fluids with high solids content.
| Mid-West Instrument | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Name | Model 140 Series |
| Signal Output | Analog Current |
| Pressure Measurement | Differential |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Display Type | Analog Meter |