FANUC Ltd. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
CR-35iB: The world’s strongest cobot The CR-35iB is not only a FANUC but the world’s strongest collaborative robot with a lifting capacity of up to 35 kg. The load capacity...
Accuracy across a range of painting processes Designed to be flexible and to fulfil a wide range of applications, the P-350iA is a large payload paint robot with a 45...
An ideal all-round welding robot, the ARC Mate 120iD’s slim articulated design means it excels at welding in narrow jigs. It features a new drive train for significantly higher axis...
An ideal alternative to complicated and expensive hard automation, this 3-axis delta robot has a broad envelope that makes it ideal for line transfer operations involving low payloads. Built to...
As pedestal mount version of the well proven and highly reliable R-2000iC Series, the R-2000iC/100P guarantees top productivity for press to press transfer applications in Automotive and Automotive Components industries.
At just 17 kg, this is lightest model in the M-1 series. With a range of mounting options, this robot has the reach and repeatability to cover any number of...
Based on an added seventh axis in its second arm, the R-1000iA/120F-7B gains more agility, making it ideal for material handling and spot welding. Nevertheless, its’ compact design enables it...
Based on the extremely capable M-900iB/360, the M-900iB/280 features a completely redesigned J3 arm to provide maximum stiffness. The M-900iB/280 has been tested to ISO 9283 rigidity standards and exhibits...
Being part of the most powerful robot series, the R-2000iC/220U is made to fit a variety of workspaces, while handling high payloads at a high level of precision. This mobile...
Boasting an outstanding vertical lifting stroke and a payload capacity of 900 kg, this heavy-duty long-arm version makes light of even heavy load applications.
Built on the basis of the FANUC M-410 model series, this 4-axes robot stands out based on its slim design and optimised kinematics. These features allow it to perform palletising...
Capable of lifting 15 kg, I’m a powerful collaborative robot that nicely fills the gap between my smaller CR-4iA and CR-7iA siblings and my big brother the CR-35iA. Just like...
Combined with its 6 axes, the excellent repeatability provided by this model offers huge flexibility across a wide range of intricate applications. The ultra-variable mounting positions inherent to the series...
Combining speed with a wide work envelope, this model is ideally suited to high-speed transfer operations when fitted with a drive enhancement unit. Its compact design and slim wrist make...
Designed specifically for handling applications, this model features outstanding axis speeds and ultimate precision within its class. The highly versatile robot can handle large parts thanks to its very long...
Designed specifically for the job by the company that built the world's first dedicated palletising robot, the M-410 series increases throughput on palletising and handling applications. This 4-axis compact palletising...
Designed specifically for the job by the company that built the world's first dedicated palletising robot, the M-410 series increases throughput on palletising and handling applications. This compact 4-axis model...
Designed specifically for welding applications, this model features outstanding axis speeds and ultimate precision within its class. The highly versatile robot can weld large parts thanks to its very long...
Designed specifically for welding applications. this model features outstanding axis speeds and ultimate precision within its class. With a payload of 35 kg this model is capable of handling heavy...
Equipped with a lightweight upper arm and inline wrist, and weighing just 205 kg, the M-20iB/35S delivers high inertia and lifts a full 35 kg. This, combined with its compact...
Fanuc's CRX-10iA is a collaborative robot that is designed to work safely and efficiently alongside human workers. The robot is part of Fanuc's CRX series of collaborative robots, which are...
Fast, clean and fully enclosed The FANUC M-20iB/25C comes in special white paint indicating its resistance against cleaning agents and used in daily wash down operations typical for cleanroom environments...
Featuring 100kg payload, this model is ideally suited to any number of heavy handling jobs on almost any application. Its hollow arm design allows completely internal cable routing by easy...
Featuring a huge 210 kg payload, this model is ideally suited to any number of heavy handling jobs on almost any application. Its hollow arm design allows completely internal cable...
Featuring a huge 210 kg payload, this model is ideally suited to any number of heavy handling jobs on almost any application. With numerous mounting options available to make best...
Fittted with powerful servomotors for high acceleration and short cycle times, this model is ideal for high speed picking operations. Its four axes and high-speed single axis wrist provide increased...
For a variety of washing applications, this strong and robust robot model will be able to withstand the harsh operating (e.g. washing) environments. Thanks to its mechanical design and IP67...
Hi, I am the smallest of the collaborative robot range, with six axis in my arm, and my maximum payload is 4kg. Similar to my fellow collaborative robots, I handle...
Hi, I’m small, flexible and can work right by your side. I take care of light (up to 7 kg) but tedious and repetitive, manual tasks that include different types...
Hi, my name is CR-14iA/L. I'm a special collaborative robot from FANUC that merges the features from my big brother CR-15iA and my smaller brother CR-7iA. I was developed to...
I'm the world's strongest collaborative robot. I can lift 35 kg. This combined with my reach and safety certification make me ideally suited to a whole range of manual processes...
Ideally suited for working in compact robotic cells, the slimline ARC Mate 100iD/8L occupies a small footprint and can be installed upside down or angle mounted for even more flexibility.
Ideally suited for working in compact robotic cells, the slimline M-10iD/8L occupies a small footprint and can be installed upside down or angle mounted for even more flexibility. For easy...
Incredibly versatile and nimble, this model achieves excellent work rates on complex component assembly operations. Capable of working at any angle, this is the perfect choice for applications (such as...
Industrial (Articulated) Robots
Internally routed cables/pipes give the robot a clear and clean look. which minimise interference contour and simplify the integration of the FANUC SR-20iA into any assembly or packaging line. The...
Made specifically for compact work spaces, this highly versatile robot can also be used for top mount applications. Moreover, the enhanced hollow wrist design supports payloads up to 16 kg,...
Offering high performance in a small footprint, the FANUC M-20iD/25 is ideally suited to loading and unloading machines as well as parts handling and positioning in crowded factory environments. For...
Offering maximum cable protection thanks to its hollow wrist, this 3-axis delta robot is not only ideally suited to wet environments but offers greater flexibility thanks to its extensive work...
Small, lightweight and internally routed cables/pipes give the robot a clear and clean look, which minimize Interference contour and simplify the integration of the FANUC SR-12iA into any assembly or...
Suitable for a diversity of industries and applications, the new top model of the R-1000iA series comes with a payload of 130 kg. Despite the high payload, the R-1000iA/130F is...
The CRX series of collaborative robots is the perfect solution for manufacturers with little to no robotic experience. The CRX series offers an all-new FANUC programming interface with simple drag...
The CRX-10iA/L Collaborative Robot, featuring a 10kg payload and 1,418mm reach, stands out with its unique underflip motion, providing versatile solutions for industrial applications. With 8 years of zero maintenance,...
The CRX-20iA/L Collaborative Robot is a notable addition to the CRX family, featuring a 20 kg payload and 1,418 mm reach. Its distinctive under-flip motion makes it ideal for applications...
The CRX-25iA Collaborative Robot from Fanuc is an industrial robot designed for collaborative applications with humans. It has a 25 kg payload capacity and a reach of 1889 mm, making...
The CRX-5iA Collaborative Robot, featuring a 5kg payload and 994mm reach, stands out as an ideal choice for manufacturers with limited robotic experience. The CRX series introduces a user-friendly FANUC...
The FANUC ARC Mate 50iD/7L is a versatile arc welding robot designed for high-precision tasks in demanding environments. It features a payload capacity of 7 kg and a reach of...
The FANUC Collaborative Educational Package introduces students to the world of collaborative robot (cobot) learning, featuring the CRX-10iA collaborative robot. Designed for educational institutions and training centers, this package equips...
The FANUC CRX cobot is the only collaborative robot on the market with FANUC reliability offering 8 years of Zero Maintenance on Motors, Reducers, Sensors, Cables, and Grease The CRX...
The FANUC LR Mate 200iD is a compact and versatile 6-axis robot designed to mimic the size and reach of a human arm. With a maximum payload of 7 kg...
The FANUC LR Mate 200iD/14L is a highly capable compact robot designed for a range of industrial applications. With a payload capacity of 14 kg and a reach of 911...
The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm,...
The FANUC LR Mate 200iD/4SH is a compact five-axis robot designed for high-speed and precise handling in restricted spaces. With a reach of 550 mm and a maximum payload of...
The FANUC LR Mate 200iD/7C is engineered for clean room and food industry applications, featuring a compact design with a 717 mm reach and a 7 kg payload capacity. This...
The FANUC LR Mate 200iD/7H is a highly compact five-axis robot designed for high-speed operations in confined spaces. With a 717 mm reach and 7 kg payload capacity, this model...
The FANUC LR Mate 200iD/7L is a compact robot designed for applications requiring an extended reach of 911 mm and a payload capacity of up to 7 kg. This model...
The FANUC LR Mate 200iD/7LC is designed for high-performance applications in clean and controlled environments. With a reach of 911 mm and a payload capacity of 7 kg, this 6-axis...
The FANUC LR Mate 200iD/7WP is specifically designed for environments exposed to moisture and high-pressure washing. Its washproof construction, with IP67 protection and an optional IP69K for enhanced durability, ensures...
The FANUC M-20iB/25 is a versatile industrial robot designed for a wide range of manufacturing applications. It features a 25 kg payload capacity and a reach of 1853 mm, making...
The FANUC M-410iB/140H is a high-performance palletizing robot designed by the pioneer in robotics, FANUC. With a maximum payload capacity of 140 kg and a reach of 2850 mm, this...
The FANUC M-410iB/700 is a powerful palletizing robot designed specifically for heavy-duty applications, boasting an impressive payload capacity of 700 kg. Equipped with a hollow wrist, it minimizes the risk...
The Fanuc R-2000iB/210F is a floor-mounted robot with an extremely high payload, 2655mm horizontal reach, and six degrees of freedom. It is great for a variety of applications, such as...
The FANUC R-2000iC/165F is a robust six-axis industrial robot designed for heavy-duty applications. It supports a maximum payload of 165 kg and has a reach of 2655 mm, making it...
The FANUC SR-6iA makes a great choice for assembly, pick and place, inspection and packaging applications requiring a payload capacity up to 6 kg. Sitting in a small footprint, the...
The latest edition to the R-2000iC series, completes the portfolio of rack-mounted robots up to high payload classes. With an enforced J3 arm, this model is able to carry payloads...
The latest generation ARC Mate 50, this 6 axis standard version is a rugged all-rounder that will maintain high quality standards in harsh working environments.
The M-410iC/500 palletising robot replaces the M-410iC/450. Stronger and faster than the 450, the M-410iC/500 improves throughput and will lift 500 kg. Designed specifically for the job by the company...
The M-710iC/20M industrial robot features a slim wrist, rigid arm and small footprint. It has been specifically designed to work in small spaces and is particularly suitable for operations involving...
The new DR-3iB/6 STAINLESS is FANUC’s first stainless steel food-grade delta robot for picking and packing primary food products. Rated IP69K, the robot meets USDA and FDA food...
The new generation of Arc Welding robots stands out based on its productivity advancements and rapid integration times. The long arm model of the ARC Mate 100iD series features outstanding...
The new long arm model of the M-10 series features an outstanding axes speed and ultimate precision within its class. Made specifically for narrow installations, this highly versatile robot can...
The new M-10iD/12 robot reaches the highest axis speed and precision in its class. Especially for narrow work spaces, or when being mounted upside down, this highly versatile robot gives...
The P-1000iA is a unique painting robot with seven integrated axes. Its optimally positioned arm qualifies for a variety of interior and exterior paint programs. The balanced arm length provides...
The P-40iA robot is extremely flexible and easily adapts to small lot sizes, new styles and other modifications, providing customers an affordable and versatile solution.
The R-2000iC/210L industrial robot is the successor to the R-2000iB/185L. Lifting an additional 25 kg, the robot also offers improved rigidity, enhanced wrist load moment and inertia. The R-2000iC/210L is...
The R-2000iC/270F industrial robot follows on from the 2000iB/250F, adding an additional 20 kgs of payload and 455 mm of reach to the package. This makes it by far the...
The slim wrist, small footprint robot for medium payloads This innovative series of lightweight robots is designed for handling applications involving medium payloads from 12 to 70 kg. Featuring a...
The ultra-compact M-2 range sits at the cutting edge of high-speed small parts handling. Featuring up to 6 axes, this series of high-speed assembly robots offers infinite flexibility thanks to...
The unique combination of characteristics allows manufacturers to significantly improve the quality of laser cutting, welding, or in general processes with a very high demand on accuracy. Especially for the...
This 6 axis model is a big lifter that also benefits from a generous work envelope. Capable of handing up to 700 kg, it is perfectly cut out for the...
This 6 axis robot has the inherent flexibility to complete any number of challenging jobs. Very fast and capable of realising excellent cycle times, it is particularly suited to a...
This high-speed 6-axis delta robot is perfect for picking, packaging and assembly. Its 3-axis wrist means it is capable of freely rotating workpieces and tools as required for assembly applications.
This high-speed 6-axis robot is perfect for picking, packaging and assembly. Its 3-axis wrist means it is capable of freely rotating workpieces and tools as required for assembly applications. Its...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. High axis speeds combined with huge 6-axis versatility make it the perfect choice for handling...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. High axis speeds make it extremely fast, while the 5-axis design makes it ideal for...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. High axis speeds make it extremely fast. Capable of handling 50 kg, this top mount...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. High axis speeds make it extremely fast. This compact short arm version has been designed...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. High axis speeds make it extremely fast. This particular model will handle lighter payloads within...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. Offering best payload and inertia in its category, this powerful 6-axis model is suitable for...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. Offering extremely good repeatability, this top mount version is the lightest in the range. Capable...
This innovative series of lightweight robots features a slim wrist, rigid arm and small footprint. With its offset wrist design it is ideal for grinding and polishing applications. This 6-axis...
This long arm model comes with a compact mechanical construction ensuring an optimal weight-payload ratio. The large work envelope with a horizontal reach of 3203 mm and a vertical reach...
This long arm Paint Mate model has an increased maximum reach but with the same 5 kg payload capacity as its model counterpart. Ideal for assembly and handling operations requiring...
This model adds an extra big reach to the high performance capabilities and payload capacities offered by this world-beating series of robots. Equipped with 6 axes for ultimate flexibility, it...
This model comes with a high-speed wrist designed for low to medium payload applications. Added cable protection is provided by routing services through the robot's hollow wrist. This makes this...
This model is ideally suited to the heavier payloads involved in assembly, parts transfer and loading applications. Floor and ceiling mounting options make it extremely flexible, with its 6 axes...
This new generation of Arc Welding robots stands out based on its productivity advancements and rapid integration times. To utilize space more efficiently, the new ARC Mate 100iD has received...
This new small to medium payload 6-axis model is ideal for all applications to handle medium payloads for up to 12 kg. With the smallest payload capacity in the M-710...
This paint robot is the industry's best solution for large and mid-size painting jobs. Suitable for a wide range of painting and coating applications, it has a large handling capacity...
This rack-mounted model is ideal for increasing your productivity on shelf installations such as press, CNC machining and other machine tending applications. Its huge work envelope also means that it...
This rack-mounted model saves space yet offers enormous flexibility thanks to its huge 3095 mm work envelope. Offering high performance and excellent payload capacities, it makes the perfect solution for...
This robot is a versatile high-speed performer, capable of fast acceleration and improved cycle times on a range of operations including welding, handling and palletising. Its 6 axes provide huge...
This series of high-speed assembly robots offers infinite flexibility thanks to ultra-variable mounting positions and human hand-like versatility. Ideal for picking applications, the very high operating speeds provided by this...
Ultra compact, this high reach paint model provides a reliable and precise painting and coating solution for a huge range of industries. An affordable choice, it benefits from a long...
Up until the introduction of the M-2000iA/2300, the M-2000iA/1200 was the strongest 6 axis robot on the market. But this powerful heavy-duty robot still has what it takes to satisify...
With a handling capacity up to 6 kg, this 3-axis long arm hollow wrist M-2 model provides a flexible solution to most applications involving low payloads. Its long arm makes...
With a payload of 35 kg this robot is designed for material handling of large parts. Equipped with outstanding axis speeds and ultimate precision within its class this robot is...
With its 1.7 t payload capacity and 6.2 m stroke, it provides maximum flexibility on operations involving large and heavy objects. Capable of effortlessly lifting and positioning an entire car...
With its 3 kg payload, 400 mm horizontal and 200 mm vertical reach, the FANUC SR-3iA is ideally suited to smaller-scale assembly, pick and place, inspection and packaging applications. Operating...
With its enormous 2.3 t payload, the M-2000iA/2300 is the biggest lifter in the range. Ideally suited to heavyweight material handling applications that require an even stronger wrist, this machine...
With its slim design and small footprint, this model saves precious floor space and is ideally suited to compact cells. And thanks to its speed and 5th axis, it makes...