FANUC Ltd. CRX-25iA

Description
The CRX-25iA Collaborative Robot from Fanuc is an industrial robot designed for collaborative applications with humans. It has a 25 kg payload capacity and a reach of 1889 mm, making it suitable for handling heavier parts and end-of-arm tooling. One of the key advantages of the CRX-25iA is its ease of use. The robot features a user-friendly interface that allows even those with little to no robotic experience to program it quickly and easily. The FANUC programming interface is intuitive, and users can drag and drop instructions on a tablet teach pendant to teach the robot new tasks. This feature allows manufacturers to quickly integrate the robot into their production line without having to invest significant time and resources into programming. The CRX-25iA's safety features are also notable. The robot is designed to work safely alongside people, and its sensitive contact detection allows it to stop moving as soon as it encounters an obstacle. The robot also fully complies with ISO 10218-1 safety standards, ensuring that it is safe to use in a variety of industrial and manufacturing environments. In addition to its ease of use and safety features, the CRX-25iA is also highly durable. It has an IP67 rating, which means it is protected against dust and liquid ingress, making it suitable for use in harsh industrial environments. This durability, combined with FANUC's world-renowned technology and proven reliability, makes the CRX-25iA an excellent choice for manufacturers looking to automate their production line.
Description
The CRX-25iA Collaborative Robot from Fanuc is an industrial robot designed for collaborative applications with humans. It has a 25 kg payload capacity and a reach of 1889 mm, making it suitable for handling heavier parts and end-of-arm tooling. One of the key advantages of the CRX-25iA is its ease of use. The robot features a user-friendly interface that allows even those with little to no robotic experience to program it quickly and easily. The FANUC programming interface is intuitive, and users can drag and drop instructions on a tablet teach pendant to teach the robot new tasks. This feature allows manufacturers to quickly integrate the robot into their production line without having to invest significant time and resources into programming. The CRX-25iA's safety features are also notable. The robot is designed to work safely alongside people, and its sensitive contact detection allows it to stop moving as soon as it encounters an obstacle. The robot also fully complies with ISO 10218-1 safety standards, ensuring that it is safe to use in a variety of industrial and manufacturing environments. In addition to its ease of use and safety features, the CRX-25iA is also highly durable. It has an IP67 rating, which means it is protected against dust and liquid ingress, making it suitable for use in harsh industrial environments. This durability, combined with FANUC's world-renowned technology and proven reliability, makes the CRX-25iA an excellent choice for manufacturers looking to automate their production line.

Suppliers

Company
Product
Description
Supplier Links
CRX-25iA -  - FANUC Ltd.
Minamitsuru, Yamanashi, Japan
CRX-25iA
CRX-25iA
The CRX-25iA Collaborative Robot from Fanuc is an industrial robot designed for collaborative applications with humans. It has a 25 kg payload capacity and a reach of 1889 mm, making it suitable for handling heavier parts and end-of-arm tooling. One of the key advantages of the CRX-25iA is its ease of use. The robot features a user-friendly interface that allows even those with little to no robotic experience to program it quickly and easily. The FANUC programming interface is intuitive, and users can drag and drop instructions on a tablet teach pendant to teach the robot new tasks. This feature allows manufacturers to quickly integrate the robot into their production line without having to invest significant time and resources into programming. The CRX-25iA's safety features are also notable. The robot is designed to work safely alongside people, and its sensitive contact detection allows it to stop moving as soon as it encounters an obstacle. The robot also fully complies with ISO 10218-1 safety standards, ensuring that it is safe to use in a variety of industrial and manufacturing environments. In addition to its ease of use and safety features, the CRX-25iA is also highly durable. It has an IP67 rating, which means it is protected against dust and liquid ingress, making it suitable for use in harsh industrial environments. This durability, combined with FANUC's world-renowned technology and proven reliability, makes the CRX-25iA an excellent choice for manufacturers looking to automate their production line.

The CRX-25iA Collaborative Robot from Fanuc is an industrial robot designed for collaborative applications with humans. It has a 25 kg payload capacity and a reach of 1889 mm, making it suitable for handling heavier parts and end-of-arm tooling.
One of the key advantages of the CRX-25iA is its ease of use. The robot features a user-friendly interface that allows even those with little to no robotic experience to program it quickly and easily. The FANUC programming interface is intuitive, and users can drag and drop instructions on a tablet teach pendant to teach the robot new tasks. This feature allows manufacturers to quickly integrate the robot into their production line without having to invest significant time and resources into programming.
The CRX-25iA's safety features are also notable. The robot is designed to work safely alongside people, and its sensitive contact detection allows it to stop moving as soon as it encounters an obstacle. The robot also fully complies with ISO 10218-1 safety standards, ensuring that it is safe to use in a variety of industrial and manufacturing environments.
In addition to its ease of use and safety features, the CRX-25iA is also highly durable. It has an IP67 rating, which means it is protected against dust and liquid ingress, making it suitable for use in harsh industrial environments. This durability, combined with FANUC's world-renowned technology and proven reliability, makes the CRX-25iA an excellent choice for manufacturers looking to automate their production line.

Supplier's Site

Technical Specifications

  FANUC Ltd.
Product Category Robots
Product Name CRX-25iA
Robot Type Collaborative / Cobot
Drive System Electric
Industry / Application Palletizing | Picking and placing | Assembly | Machine loading | Welding | Screwing | Polishing and grinding | Gluing and dispensing | Inspection
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis robots -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 6 to 120 kg (13.23 to 265 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details