FANUC Ltd. LR Mate 200iD/7WP

Description
The FANUC LR Mate 200iD/7WP is specifically designed for environments exposed to moisture and high-pressure washing. Its washproof construction, with IP67 protection and an optional IP69K for enhanced durability, ensures reliable operation in conditions involving dust, water jets, or oil mist. This makes it suitable for industries where cleanliness and resistance to harsh conditions are critical. With a reach of 717 mm and a payload capacity of 7 kg, this 6-axis robot is compact and versatile, allowing for flexible integration into confined spaces and machines. It supports various mounting configurations—floor , ceiling, wall, or angled—making it adaptable to different application needs. The LR Mate 200iD/7WP excels in industries such as food processing, pharmaceuticals, and automotive, where it can handle tasks like material removal, packaging, and machine tending. Its sealed mechanical units and compact design enhance its utility in environments where space is limited and high hygiene standards are required.
Description
The FANUC LR Mate 200iD/7WP is specifically designed for environments exposed to moisture and high-pressure washing. Its washproof construction, with IP67 protection and an optional IP69K for enhanced durability, ensures reliable operation in conditions involving dust, water jets, or oil mist. This makes it suitable for industries where cleanliness and resistance to harsh conditions are critical. With a reach of 717 mm and a payload capacity of 7 kg, this 6-axis robot is compact and versatile, allowing for flexible integration into confined spaces and machines. It supports various mounting configurations—floor , ceiling, wall, or angled—making it adaptable to different application needs. The LR Mate 200iD/7WP excels in industries such as food processing, pharmaceuticals, and automotive, where it can handle tasks like material removal, packaging, and machine tending. Its sealed mechanical units and compact design enhance its utility in environments where space is limited and high hygiene standards are required.

Suppliers

Company
Product
Description
Supplier Links
LR Mate 200iD/7WP -  - FANUC Ltd.
Minamitsuru, Yamanashi, Japan
LR Mate 200iD/7WP
LR Mate 200iD/7WP
The FANUC LR Mate 200iD/7WP is specifically designed for environments exposed to moisture and high-pressure washing. Its washproof construction, with IP67 protection and an optional IP69K for enhanced durability, ensures reliable operation in conditions involving dust, water jets, or oil mist. This makes it suitable for industries where cleanliness and resistance to harsh conditions are critical. With a reach of 717 mm and a payload capacity of 7 kg, this 6-axis robot is compact and versatile, allowing for flexible integration into confined spaces and machines. It supports various mounting configurations—floor , ceiling, wall, or angled—making it adaptable to different application needs. The LR Mate 200iD/7WP excels in industries such as food processing, pharmaceuticals, and automotive, where it can handle tasks like material removal, packaging, and machine tending. Its sealed mechanical units and compact design enhance its utility in environments where space is limited and high hygiene standards are required.

The FANUC LR Mate 200iD/7WP is specifically designed for environments exposed to moisture and high-pressure washing. Its washproof construction, with IP67 protection and an optional IP69K for enhanced durability, ensures reliable operation in conditions involving dust, water jets, or oil mist. This makes it suitable for industries where cleanliness and resistance to harsh conditions are critical.
With a reach of 717 mm and a payload capacity of 7 kg, this 6-axis robot is compact and versatile, allowing for flexible integration into confined spaces and machines. It supports various mounting configurations—floor, ceiling, wall, or angled—making it adaptable to different application needs.
The LR Mate 200iD/7WP excels in industries such as food processing, pharmaceuticals, and automotive, where it can handle tasks like material removal, packaging, and machine tending. Its sealed mechanical units and compact design enhance its utility in environments where space is limited and high hygiene standards are required.

Supplier's Site

Technical Specifications

  FANUC Ltd.
Product Category Robots
Product Name LR Mate 200iD/7WP
Robot Type Articulated
Drive System Electric
Industry / Application Automotive Testing; Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Life Science Robotics - MICROLAB® STARplus - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Micro-Hexapod System - H-206.S - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
# of Axes 6 #
View Details