FANUC Ltd. M-20iB/25

Description
The FANUC M-20iB/25 is a versatile industrial robot designed for a wide range of manufacturing applications. It features a 25 kg payload capacity and a reach of 1853 mm, making it suitable for various tasks requiring precision and agility. The robot is equipped with six controlled axes and boasts a repeatability of ±0.02 mm, ensuring high accuracy in operations. Its fully enclosed construction adheres to the IP67 standard, providing robust protection against wet, dirty, and harsh environments, which is particularly beneficial for applications such as automatic deburring. One of the standout features of the M-20iB/25 is its lightweight hollow upper arm and wrist, combined with advanced servo technology. This design innovation allows for faster cycle times and increased throughput, enhancing overall performance. Compared to its predecessor, the M-20iA, the M-20iB/25 offers a 25% increase in payload capacity and a 21% increase in axis speeds. The fully encapsulated design ensures that cables and motors are not exposed, reducing interference and enhancing reliability. Additionally, the connectors are streamlined along the arm, further minimizing potential disruptions. The M-20iB/25 is well-suited for demanding environments and various industrial applications. Its flexibility in mounting options, including floor, upside-down, and angle, allows for easy integration into different setups. This robot is ideal for tasks such as assembly, arc welding, pick/pack/palletizin g, load/transfer, material removal, and dispensing. Furthermore, it integrates seamlessly with FANUC's ROBOGUIDE offline programming software, enabling users to design cells, systems, and motions efficiently before actual deployment, thus optimizing planning and implementation processes.
Description
The FANUC M-20iB/25 is a versatile industrial robot designed for a wide range of manufacturing applications. It features a 25 kg payload capacity and a reach of 1853 mm, making it suitable for various tasks requiring precision and agility. The robot is equipped with six controlled axes and boasts a repeatability of ±0.02 mm, ensuring high accuracy in operations. Its fully enclosed construction adheres to the IP67 standard, providing robust protection against wet, dirty, and harsh environments, which is particularly beneficial for applications such as automatic deburring. One of the standout features of the M-20iB/25 is its lightweight hollow upper arm and wrist, combined with advanced servo technology. This design innovation allows for faster cycle times and increased throughput, enhancing overall performance. Compared to its predecessor, the M-20iA, the M-20iB/25 offers a 25% increase in payload capacity and a 21% increase in axis speeds. The fully encapsulated design ensures that cables and motors are not exposed, reducing interference and enhancing reliability. Additionally, the connectors are streamlined along the arm, further minimizing potential disruptions. The M-20iB/25 is well-suited for demanding environments and various industrial applications. Its flexibility in mounting options, including floor, upside-down, and angle, allows for easy integration into different setups. This robot is ideal for tasks such as assembly, arc welding, pick/pack/palletizin g, load/transfer, material removal, and dispensing. Furthermore, it integrates seamlessly with FANUC's ROBOGUIDE offline programming software, enabling users to design cells, systems, and motions efficiently before actual deployment, thus optimizing planning and implementation processes.

Suppliers

Company
Product
Description
Supplier Links
M-20iB/25 -  - FANUC Ltd.
Minamitsuru, Yamanashi, Japan
M-20iB/25
M-20iB/25
The FANUC M-20iB/25 is a versatile industrial robot designed for a wide range of manufacturing applications. It features a 25 kg payload capacity and a reach of 1853 mm, making it suitable for various tasks requiring precision and agility. The robot is equipped with six controlled axes and boasts a repeatability of ±0.02 mm, ensuring high accuracy in operations. Its fully enclosed construction adheres to the IP67 standard, providing robust protection against wet, dirty, and harsh environments, which is particularly beneficial for applications such as automatic deburring. One of the standout features of the M-20iB/25 is its lightweight hollow upper arm and wrist, combined with advanced servo technology. This design innovation allows for faster cycle times and increased throughput, enhancing overall performance. Compared to its predecessor, the M-20iA, the M-20iB/25 offers a 25% increase in payload capacity and a 21% increase in axis speeds. The fully encapsulated design ensures that cables and motors are not exposed, reducing interference and enhancing reliability. Additionally, the connectors are streamlined along the arm, further minimizing potential disruptions. The M-20iB/25 is well-suited for demanding environments and various industrial applications. Its flexibility in mounting options, including floor, upside-down, and angle, allows for easy integration into different setups. This robot is ideal for tasks such as assembly, arc welding, pick/pack/palletizin g, load/transfer, material removal, and dispensing. Furthermore, it integrates seamlessly with FANUC's ROBOGUIDE offline programming software, enabling users to design cells, systems, and motions efficiently before actual deployment, thus optimizing planning and implementation processes.

The FANUC M-20iB/25 is a versatile industrial robot designed for a wide range of manufacturing applications. It features a 25 kg payload capacity and a reach of 1853 mm, making it suitable for various tasks requiring precision and agility. The robot is equipped with six controlled axes and boasts a repeatability of ±0.02 mm, ensuring high accuracy in operations. Its fully enclosed construction adheres to the IP67 standard, providing robust protection against wet, dirty, and harsh environments, which is particularly beneficial for applications such as automatic deburring.
One of the standout features of the M-20iB/25 is its lightweight hollow upper arm and wrist, combined with advanced servo technology. This design innovation allows for faster cycle times and increased throughput, enhancing overall performance. Compared to its predecessor, the M-20iA, the M-20iB/25 offers a 25% increase in payload capacity and a 21% increase in axis speeds. The fully encapsulated design ensures that cables and motors are not exposed, reducing interference and enhancing reliability. Additionally, the connectors are streamlined along the arm, further minimizing potential disruptions.
The M-20iB/25 is well-suited for demanding environments and various industrial applications. Its flexibility in mounting options, including floor, upside-down, and angle, allows for easy integration into different setups. This robot is ideal for tasks such as assembly, arc welding, pick/pack/palletizing, load/transfer, material removal, and dispensing. Furthermore, it integrates seamlessly with FANUC's ROBOGUIDE offline programming software, enabling users to design cells, systems, and motions efficiently before actual deployment, thus optimizing planning and implementation processes.

Supplier's Site

Technical Specifications

  FANUC Ltd.
Product Category Robots
Product Name M-20iB/25
Robot Type Articulated
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Robotic Welding; Palletizing | Picking and placing | Assembly | Welding | Polishing and grinding
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details