The FANUC LR Mate 200iD/7LC is designed for high-performance applications in clean and controlled environments. With a reach of 911 mm and a payload capacity of 7 kg, this 6-axis robot excels in tasks requiring precision and flexibility in clean room settings. Its compact design and extended reach make it suitable for handling a variety of components and materials in environments where cleanliness is critical.
The robot’s IP67 protection ensures resistance to dust and water, making it suitable for both clean and mildly harsh conditions. An IP69K option is available for environments requiring high-pressure, high-temperature washdowns. This makes the LR Mate 200iD/7LC ideal for industries like pharmaceuticals, medical device manufacturing, and primary food handling, where maintaining stringent cleanliness standards is essential.
Additionally, the LR Mate 200iD/7LC integrates with FANUC's ROBOGUIDE offline programming software, allowing for efficient cell and system design before physical implementation. This capability streamlines the setup process and improves operational efficiency, making it a versatile choice for complex automation tasks in sensitive environments.
| FANUC Ltd. | |
|---|---|
| Product Category | Robots |
| Product Name | LR Mate 200iD/7LC |
| Robot Type | Articulated |
| Drive System | Electric |
| Industry / Application | Medical / Pharmaceutical |