FANUC Ltd. LR Mate 200iD/4S

Description
The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm, it excels in tasks requiring precision and speed, such as machine tending and small part handling. Its slim arm and lightweight design, at just 20 kg, make it suitable for installation in tight spaces where larger robots cannot fit. This model features integrated cabling through the arm and wrist, which reduces clutter and enhances its suitability for compact machines. Its design supports high-throughput applications, including pick-and-place operations and assembly tasks, where rapid handling of small components is crucial. The LR Mate 200iD/4S can be equipped with advanced options such as robotic vision and force sensing for enhanced performance. It is also compatible with FANUC's ROBOGUIDE offline programming software, allowing for efficient design and simulation of robotic cells and tasks before implementation.
Description
The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm, it excels in tasks requiring precision and speed, such as machine tending and small part handling. Its slim arm and lightweight design, at just 20 kg, make it suitable for installation in tight spaces where larger robots cannot fit. This model features integrated cabling through the arm and wrist, which reduces clutter and enhances its suitability for compact machines. Its design supports high-throughput applications, including pick-and-place operations and assembly tasks, where rapid handling of small components is crucial. The LR Mate 200iD/4S can be equipped with advanced options such as robotic vision and force sensing for enhanced performance. It is also compatible with FANUC's ROBOGUIDE offline programming software, allowing for efficient design and simulation of robotic cells and tasks before implementation.

Suppliers

Company
Product
Description
Supplier Links
LR Mate 200iD/4S -  - FANUC Ltd.
Minamitsuru, Yamanashi, Japan
LR Mate 200iD/4S
LR Mate 200iD/4S
The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm, it excels in tasks requiring precision and speed, such as machine tending and small part handling. Its slim arm and lightweight design, at just 20 kg, make it suitable for installation in tight spaces where larger robots cannot fit. This model features integrated cabling through the arm and wrist, which reduces clutter and enhances its suitability for compact machines. Its design supports high-throughput applications, including pick-and-place operations and assembly tasks, where rapid handling of small components is crucial. The LR Mate 200iD/4S can be equipped with advanced options such as robotic vision and force sensing for enhanced performance. It is also compatible with FANUC's ROBOGUIDE offline programming software, allowing for efficient design and simulation of robotic cells and tasks before implementation.

The FANUC LR Mate 200iD/4S is a compact six-axis robot designed for high-speed operations in constrained environments. With a payload capacity of 4 kg and a reach of 550 mm, it excels in tasks requiring precision and speed, such as machine tending and small part handling. Its slim arm and lightweight design, at just 20 kg, make it suitable for installation in tight spaces where larger robots cannot fit.
This model features integrated cabling through the arm and wrist, which reduces clutter and enhances its suitability for compact machines. Its design supports high-throughput applications, including pick-and-place operations and assembly tasks, where rapid handling of small components is crucial.
The LR Mate 200iD/4S can be equipped with advanced options such as robotic vision and force sensing for enhanced performance. It is also compatible with FANUC's ROBOGUIDE offline programming software, allowing for efficient design and simulation of robotic cells and tasks before implementation.

Supplier's Site

Technical Specifications

  FANUC Ltd.
Product Category Robots
Product Name LR Mate 200iD/4S
Robot Type Articulated
Drive System Electric
Industry / Application Machine Tending Robot
Unlock Full Specs
to access all available technical data

Similar Products

Screw Driving Robot - Viper MBC - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Articulated; SCARA; (Robot System)
Drive System Electric; Pneumatic
Industry / Application Robotic Assembly; Fastener Feeding
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Hexapod, Vacuum Compatible, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details